The Dytran series 3211 a low profile IEPE accelerometer with a 10–100 mV/g sensitivity range, weighing just 10 grams. The series includes submersible models which feature a factory molded urethane boot and multiple integral urethane cable lengths available, for reliable operation in water depths to 175 psi.
The series design incorporates a ceramic shear sensing element for high natural frequency and integral low noise JFET electronics, encased within a rugged, lightweight titanium housing. The sensor is base isolated to avoid EMI/ground loop interference and mounts via either a 0.17 hole mount or #8 or M4 mounting screws.
Units are hermetically sealed for reliable operation in high humidity and dirty environments. The submersible model features a miniature thru hole design which allows the sensor to be turned 360° prior to securing for ease of sensor installation.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3211A1 |
Product Name | Miniature Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Features | Environmentally / Hermetically Sealed |
Acceleration | -500 to 500 g |