The Dytran series 3176 is a rugged, cost effective IEPE piezoelectric accelerometer offered in sensitivities of 10 mV/g and 100 mV/g with an excellent low frequency response of 0.3 Hz.
Design of the series 3176 incorporates a ceramic shear sensing element, packaged in a stainless steel housing with a 2–pin MIL–C–5015 axial connector. Series 3176 is hermetically sealed for reliable operation in high humidity and dirty environments and internally case isolated to avoid EMI/ground loop interference.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3176B1 |
Product Name | Industrial Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |