The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers.
Available with sensitivities ranging from 0.25-10 mV/g. Design of the Dytran series 3133 incorporates ceramic shear sensing elements with integral electronics, packaged in a robust, lightweight, welded titanium cube, and adhesive mounting capabilities. This series is offered in various cable lengths that terminate to a 4-pin 1/4-28 connector. The cable is designed to mate with several different types of Dytran extension cables (sold separately).
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3133D18 |
Product Name | Ultra Miniature Triaxial Accelerometer |
Measurement Axes | Triaxial |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |