3086A3T features a robust design and high natural frequency specifically designed for very high amplitude shock measurements such as pyrotechnic testing, up to 20,000g. This model uses a 2–pin solder tab connection to eliminating discontinuities during high shock events and allows for use of field replaceable cables if cable assemblies become damaged during testing. The 3086A3T uses a 10–32 integral stud for mounting and is base isolated to prevent ground loop interference.
Features:
Applications:
Dytran by HBK | |
---|---|
Product Category | Shock and Impact Sensors |
Product Number | 3086A3T |
Product Name | Shock Accelerometer |
Device Type | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed |
Sensor Technology | Piezoelectric |