The Dytran 3055 series is a cost effective, single axis IEPE accelerometer offered in sensitivities from 1 to 500 mV/g . The series includes models with TEDS capabilities as well as models with an extended operating temperature range of 325°F (163°C). This series is characterized by low noise, high resonant frequencies (> 25 kHz), a tight sensitivity specification of ±5%, and a frequency response of 1 Hz to 10 kHz.
Design of the series 3055 features a ceramic shear sensing element packaged within a rugged titanium housing and incorporates a 10-32 radial connector and 10-32 stud mounting capabilities. Series 3055 features true base isolation to avoid EMI/ground loop interference and incorporate low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3055D14 |
Product Name | High Temperature IEPE Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |