The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g.
Series 3023 features an industry standard 4–pin radial connector and is available with adhesive or stud mount options. Design of the Dytran series 3023 incorporates three quartz shear sensing elements, packaged in a laser welded titanium housing. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | 3023A4 |
Product Name | Triaxial Accelerometer |
Measurement Axes | Triaxial |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |