Item: ACCELEROMETER, IEPE
Description: 100 mV/g, 50g range, 2-pin MIL-C-5015 radial connector, thru hole 1/4-28 mount
LOW PROFILE, VIBRATION MONITORING OF ROTATING MACHINERY
Dytran by HBK | |
---|---|
Product Category | Vibration Sensors |
Product Number | 3059A |
Product Name | Accelerometers -- Industrial |
Measurement Axes | Single |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |
Sensor Mounting | Stud/Bolt |
Features | IEPE; Environmentally / Hermetically Sealed |