FEATURES:
5 pC/g sensitivity
10,000 Hz upper frequency range (±10%)
10-32 side connector
Ø.140 thru hole mount
9.0 grams
Titanium
Hermetic
Base isolated
360° cable orientation
+500°F (+260°C) operation
Charge mode
Dytran by HBK | |
---|---|
Product Category | Accelerometers |
Product Number | Model 3221C2 |
Product Name | High Temperature Accelerometer |
Measurement Axes | Single |
Sensor Technology | Piezoelectric |
Device Category | Sensor / Transducer |
Sensor Outputs | Acceleration |