Watts Datasheets for Filter Elements
Filter elements are used to remove impurities from liquids. They are used in water treatment systems and fluid processing applications.
Filter Elements: Learn more
| Product Name | Notes |
|---|---|
| 0.5 micron nominal extruded bituminous carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. and... | |
| 0.5 micron nominal extruded bituminous shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| 0.5 micron nominal extruded coconut shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| 10 - 20 inch Pure Water Full Flow housing for 4 1/2 inch OD cartridges. | |
| 10 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 32. | |
| 10 in. Kwik-Change™ cartridge; hollow fiber. Case qty 32. | |
| 10-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 10-inch 20-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 10-inch 5-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 10-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 10-inch Big Blue 1-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 10-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 10-inch Big Blue 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 10-inch Big Blue carbon block filter uses coconut shell carbon for clean water filtration. The block is 1-micron, with exceptional reduction of cryptosporidium, giardia, entamoeba, as well as sediment, chlorine... | |
| 10-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 10-inch filter housings. The minimum water pressure... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available 1, 5, 20, 50 micron nominal ratings. | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50 micron... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 0.35, 1, 5, 20, 50, 100... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50 micron nominal... | |
| 100% cellulose free synthetic media for increased dirt holding capacity, longer life and reduced filter costs. No additives or binders. Available in 1-micron absolute, 1, 5, 20, 50, 100 micron... | |
| 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss. | |
| 100% synthetic filter media. Available in 1, 5, 20, and 50 micron nominal rated cartridges. | |
| 100% synthetic filter media; color coded end caps indicate micron ratings. Available in 1, 5, 20, and 50 micron nominal rated cartridges. | |
| 11 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; 50-gpd RO membrane. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 25. | |
| 11 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; 100-gpd RO membrane. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; 5-micron nominal. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; anti-bacterial carbon. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; carbon block for chlorine, taste, and odor reduction. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; granular activated carbon. Case qty 25. | |
| 13 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25. | |
| 16 gpd; Chlorine Tolerant Membrane; 25 Case | |
| 20-inch 1-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 20-inch 20-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 20-inch 5-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 20-inch 50-micron Full Flow (BB) 4 1/2-inch outside diameter sediment depth cartridge is made of melt-blown polypropylene material and has an excellent chemical resistance with no media migration. It is... | |
| 20-inch Big Blue 1-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 20-inch Big Blue 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 20-inch Big Blue 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt-blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| 20-inch Big Blue carbon block filter uses coconut shell carbon for clean water filtration. The block is 1-micron, with exceptional reduction of cryptosporidium, giardia, entamoeba, as well as sediment, chlorine... | |
| 20-inch Big Blue granular activated carbon cartridge is designed for high flow low pressure drop dechlorination applications. filter will fit all Big Blue 20-inch filter housings. The minimum water pressure... | |
| 5 micron nominal extruded bituminous carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in., 20 in., 30 in., and 40 in. lengths; full-flow (B-B; 4-1/2 in. OD) available... | |
| 5 micron nominal extruded coconut shell carbon block cartridge; standard OD (2-1/2 in.) available in 9-3/4 in. and 20 in. lengths; full-flow (B-B; 4-1/2 in. OD) available in 9-3/4 in. | |
| Activated carbon cartridges are ideal for whole house filtration to reduce chlorine, taste, odors and sediment. PWWJCAC5 fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/ 2" Slip... | |
| Carbon Block Lead Out Filter Cartridges are independently tested and verified for the reduction of lead, reduces chloramines, chlorine taste and odor, reduces sand, silt, sediment and rust. Filter uses... | |
| Certified by WQA Features & Benefits • Swing-out feature for easy filter change out • Automatic shut off when cartridges are removed • Disposable encapsulated cartridges • Easy to remove/replace... | |
| Cleanable self-sterilizing elements can be used over and over to reduce filtration costs. Capable of removing 99.9999% of suspended solids and 100% of Cryptosporidium, Giardia Lamblia cysts and bacteria. Designed... | |
| Designed to convert any existing generic reverse osmosis system to ZeroWaste® technology, this kit is a perfect addition for any environment! Compact design combines the pressure switch and shutoff valve... | |
| Extruded carbon block filter cartridges contain a thick wall carbon construction for superior performance. Top-of-the-line coconut shell carbon block filter cartridge for chlorine, taste, odor and sediment reduction. | |
| Features & Benefits • Easy to install, no tools required • Long reach adjustable spout • Hardware kit for complete installation • Performance Indicator Device(PID) Model available with monitor alarm... | |
| Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Ribbed sump. | |
| GAC filters are an effective way of removing volatile compounds from drinking water for better tasting water. They are used to remove chlorine odor and taste from water. Polishing RO... | |
| Granular ferric oxide cartridge for Arsenic III & V reduction; 0.5 gpm designed flow rate; capacity is based on water quality. | |
| High efficiency pleated polypropylene media; 100% FDA listed components; EPDM gaskets & O-rings (Viton®, Buna-N and silicone also available.); Available in 9-3/4 in., 20 in., 30 in., 40 in. lengths... | |
| High quality, user friendly in-line dial-a-date shower filters with 100% KDF-55 media for chlorine reduction. Will not rust or corrode. | |
| Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 200... | |
| Hydrocarbon removal filters for permanently removing oil, gasoline, diesel fuel and other hydrocarbons in a single pass; 5-micron polypropylene cartridges infused with a hydrocarbon absorbent material; hydrocarbon absorption capacity: 900... | |
| Ideal cartridges for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced costs. Models: BBC-150-P1A PP 1 Absolute Micron BBC-150-P1 PP 1 Micron BBC-150-P5 PP... | |
| Ideal for high temperature industrial water and oil filtration applications; USE ONLY IN FLOW-MAX® JUMBO CARTRIDGE HOUSINGS. Available in 5, 20, 50 micron cartridges. Phenolic impregnated cellulose cartridge are not... | |
| Ideal whole house filtration for chlorine, taste, odors and sediment; micron rating: 10; double o-ring seals; proprietary filter for Big Bubba Cartridge Filters, model# BBH-150. | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD170 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD40 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| Jumbo Filter Cartridges for S.S. (stainless steel) series Jumbo Filter Cartridge Housings with cellulose-free synthetic and mesh media. PWFIL-SED-MOD90 cartridges have a micron rating of 1 Absolute, 0.35, 1, 5,... | |
| LCV (Lead, Cysts, VOC) Carbon Block Filter Cartridges are NSF certified for the reduction of lead, cryptosporidium, giardia, and entamoeba, as well as harmful volatile organic chemicals. | |
| Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, 20, and 50 micron ratings. | |
| Low cost 100% polypropylene string wound cartridges for sediment removal. Available in 1, 5, and 20 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5 and 20 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5, 20, and 50 micron ratings. | |
| Low cost polypropylene string wound cartridges with 304ss center tubes for temperatures to 200°F. Available in 5, and 20 micron ratings. | |
| Media: DOW® cation resin; total removal capacity: 1,900 grain; design flow: 1 gpm. | |
| Media: DOW® cation resin; total removal capacity: 2,700 grain; design flow: 2 gpm. | |
| Media: DOW® cation resin; total removal capacity: 5,400 grain; design flow: 3 gpm. | |
| Media: DOW® cation resin; total removal capacity: 800 grain; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 1,900 grains; design flow: 3 gpm | |
| Media: Purolite® with color change indicator; total removal capacity: 300 grains; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 700 grains; design flow: 1 gpm. | |
| Media: Purolite® with color change indicator; total removal capacity: 900 grains; design flow: 2 gpm | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB cartridges fit in Full-Flow (B-B) filter housings. Micron rating of... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20BBM cartridges fit in Full-Flow (B-B) filter housings. Micron rating of... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB20M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB30M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. PWMB40M cartridges fit in Standard filter housings. Micron rating of 1,... | |
| Melt Blown Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water.PWMB10M cartridges fit in Standard filter housings. Micron rating of 1, 5,... | |
| Melt blown polypropylene cartridges are recommended when depth filtration is necessary for gelatinous substances and when chemical resistance is required. Models: BBC-150-D1 1 Micron BBC-150-D5 5 Micron BBC-150-D20 20 Micron... | |
| Melt blown polypropylene cartridges are recommended when depth filtration is necessary for the reduction of soft particulate. PWWJC cartridges fit in Watts Jumbo Filter Cartridge Housing (40" Plastic Housing w/... | |
| Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM | |
| Meter Demand Duplex Alternating Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 2 in. (50mm) Connection Size, 90,000 to 600,000 Grain Capacities and Flow Rates Up To 105 GPM | |
| Meter Demand Simplex Water Softeners for Hardness Reduction, 3 in. (80mm) Connection Size, 300,000 to 1,050,000 Grain Capacities and Flow Rates Up To 280 GPM | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1 and 5 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 10, and 20 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 1, 5, 20, and 50 micron rated cartridges. | |
| NSF® certified melt blown polypropylene cartridges. Individually shrink wrapped for purity; Available in 5 micron rated cartridges. | |
| NX Series Backwashing Filters Our popular backwashing filter systems are now available without media. The NX series come complete with control valve, by-pass. • Add your “Special” media or blend... | |
| Plastic refillable canisters for activated carbon and other granular filter media. Low cost and reusable! Made using FDA grade polypropylene. Available in white and clear. | |
| Pleated filter cartridges are ideal for more critical applications, offering greater efficiency, more surface area for greater throughput and reduced cost. PWFIL-SED-WJCH-PLE cartridges fit in Watts Jumbo Filter Cartridge Housing... | |
| Pleated filter cartridges outperform wound, spun, melt blown, resin bonded, and other "depth" type filter elements because of our high surface area. Lower pressure drop is another significant advantage. Using... | |
| Premium series housings have legs and pressure gauges installed. 100% stainless steel design, V-band clamp lid closure, pressure rating 150psi. Available in 304 or 316ss. | |
| Radial flow; designed flow rate: 4-6 gpm; capacity: 40,000 gal @ 2 ppm ferrous iron. | |
| Replacement filter pack for the Brew Max-S2 filtration system. Includes two 10-inch Slimline replacement filters. The first filter is a high-end coconut shell carbon block for reducing lead, cysts, VOCs,... | |
| Replacement filter pack for the Brew Max-S2L filtration system. Includes two 20-inch Slimline replacement filters. The first filter is a 20-inch Slimline high-end coconut shell carbon block for reducing lead,... | |
| Replacement filter pack for the Cold Bev Max-S2 filtration system and includes two 10-inch Slimline replacement filters. The filters are specifically designed for reducing chloramines, as well as sand, silt,... | |
| Replacement filter pack for the Cold Bev Max-S2BBL filtration system and includes two 20-inch Big Blue replacement filters. The filters are specifically designed for reducing chloramines, as well as sand,... | |
| Replacement filter pack for the Cold Bev Max-S2L filtration system and includes three 20-inch Slimline replacement filters. The filters are specifically designed for reducing chloramines, as well as sand, silt,... | |
| Replacement filter pack for the Cold Bev Max-S2L filtration system includes two 20-inch Slimline replacement filters. The filters are specifically designed for reducing chloramines, as well as sand, silt, sediment,... | |
| Replacement filter pack for the Cold Bev Max-S3BBL filtration system and includes one 20-inch Big BLue radial-flow filter and two 20-inch Big Blue replacement filters. The filters are specifically designed... | |
| Replacement filter pack for the Cube Max-S2 filtration system that includes two 10-inch Slimline replacement filters. The first filter is a standard 10-inch Slimline carbon block for reducing sand, silt,... | |
| Replacement filter pack for the Cube Max-S2BBL filtration system. Includes two 20-inch Big Blue replacement filters. The first filter is a 20-inch Big Blue carbon block for reducing sand, silt,... | |
| Replacement filter pack for the Cube Max-S2L filtration system that includes two 20-inch Slimline replacement filters. The first filter is a standard 20-inch Slimline carbon block for reducing sand, silt,... | |
| Replacement filter pack for the Cube Max-S3 filtration system that includes three 10-inch Slimline replacement filters. The first filter is a 5-micron sediment filter for reducing sand, silt, sediment and... | |
| Replacement filter pack for the Cube Max-S3BBL filtration system that includes one 20-inch Big Blue 5-micron sediment filter, one 20-inch Big Blue carbon filter for dechlorination, and a 20-inch OneFlow... | |
| Replacement filter pack for the Cube Max-S3L filtration system that includes three 20-inch Slimline replacement filters. The first filter is a 5-micron sediment filter for reducing sand, silt, sediment and... | |
| Replacement filter pack for the Cube Max-S3L Plus filtration system. Includes four filters, the first of which is a standard 10-inch Slimline 5-micron sediment filter for reducing sand, silt, sediment... | |
| Replacement filter pack for the Espresso Max-S2L filtration system and includes two standard 20-inch replacement filters. The first filter is a standard 20-inch Slimline carbon block for reducing sand, silt,... | |
| Replacement filter pack for the Expresso Max-S2 filtration system and includes two standard 10-inch replacement filters. The first filter is a standard 10-inch carbon block for reducing sand, silt, sediment,... | |
| Replacement filter pack for the Steam Max-S3 filtration system, which includes three Slimline replacement filters. The first is a standard 10-inch 5-micron sediment filter for reducing sand, silt, sediment and... | |
| Replacement filter pack for the Steam Max-S3L+ filtration system, which includes four replacement filters. The first is a standard 10-inch 5-micron sediment filter for reducing sand, silt, sediment and rust. | |
| Replacement filter pack for the Steam Max-S3L+ Lime Scale filtration system, which includes four replacement filters. The first is a standard 10-inch 5-micron sediment filter for reducing sand, silt, sediment... | |
| Replacement filter pack with phosphate scale control for the Brew Max-S2 filtration system that includes two 10-inch Slimline replacement filters. The first filter is a high-end coconut shell carbon block... | |
| Replacement filter pack with phosphate scale control for the Brew Max-S2L filtration system. Features two 20-inch Slimline replacement filters. The first filter is a high-end coconut shell carbon block for... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S2 filtration system that includes two 10-inch Slimline replacement filters. The first filter is a standard 10-inch Slimline carbon block... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S2BBL filtration system. Includes two 20-inch Big Blue replacement filters. The first filter is a 20-inch Big Blue carbon block... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S2L filtration system that includes two 20-inch Slimline replacement filters. The first filter is a standard 20-inch Slimline carbon block... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S3 filtration system that includes three 10-inch Slimline replacement filters. The first is a 5-micron sediment filter for reducing sand,... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S3BBL filtration system that includes one 20-inch 5-micron sediment filter, one 20-inch carbon filter for dechlorination, and a 20-inch phosphate... | |
| Replacement filter pack with phosphate scale control for the Cube Max-S3L filtration system that includes three 20-inch Slimline replacement filters. The first is a 5-micron sediment filter for reducing sand,... | |
|
Automatic Backwashing Carbon Filters for Chlorine, Taste and Odor Reduction.(1-2 Cu. Ft.) -- 7100009
|
Series PWC Activated Carbon Filters are highly effective backwashing media filtration systems for the removal of chlorine as well as taste, odor, and color caused by organics, from water. They... |
| The 10 inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine... | |
| The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated... | |
| The 10-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction,... | |
| The 10-inch 1-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 10-inch 1-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. It is a high quality food grade... | |
| The 10-inch 1-micron specially formulated carbon block filter uses coconut shell carbon for clean water filtration and is exceptional at reducing cryptosporidium, giardia, entamoeba, as well as sediment, chlorine taste... | |
| The 10-inch 10-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. Is is a high quality food grade... | |
| The 10-inch 20-micron grooved polypropylene sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and... | |
| The 10-inch 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 10-inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction,... | |
| The 10-inch 5-micron grooved polypropylene sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and... | |
| The 10-inch 5-micron sediment depth cartridge is made of a melt-blown polypropylene material that gives it excellent chemical resistance with no media migration. It is a premium-quality, food-grade cartridge for... | |
| The 10-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 10-inch 50-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. It is a premium-quality, food-grade cartridge for... | |
| The 10-inch acid washed granular activated carbon (GAC) inline water filter is perfect for a final polishing filter that is used on water leaving the storage tank to the faucet... | |
| The 10-inch coconut shell carbon block filter is WQA certified to NSF/ANSI industry standards for reducing lead, cryptosporidium, giardia, entamoeba, as well as harmful volatile organic chemicals (VOCs). Specially formulated... | |
| The 10-inch granular activated carbon (GAC) inline water filter is perfect for a final polishing filter that is used on water leaving the storage tank to the faucet on reverse... | |
| The 10-inch granular activated carbon (GAC) phosphate inline filter cartridge effectively reduces chlorine taste and odor as well as lime, scale and sediment from the drinking water. The filter has... | |
| The 10-inch granular activated carbon cartridge reduces chlorine and other contaminants that effect water taste and odor. The filter will fit all standard 10-inch filter housings. The minimum water pressure... | |
| The 10-inch high capacity inline filter reduces lead as well as sand, silt, sediment, rust, chloramines, chlorine taste and odor from the drinking water. Perfect for smaller commercial coffee and... | |
| The 10-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 10-inch filter housings. The minimum water... | |
| The 10-inch Slimline 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and is specialty formulated for reducing chloramines. Its carbon block filter outperforms standard carbon block filters... | |
| The 12-inch acid washed granular activated carbon (GAC) inline water filter is perfect for a final polishing filter that is used on water leaving the storage tank to the faucet... | |
| The 20 inch 5-micron carbon block filter for expresso maker is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon... | |
| The 20 inch 5-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine... | |
| The 20-inch 1-micron carbon block filter is NSF standard 42 certified and uses coconut shell carbon. This carbon block filter outperforms other coal based carbon blocks and granular activated carbon... | |
| The 20-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. This carbon block filter outperforms granular activated... | |
| The 20-inch 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon. This carbon block filter outperforms granular activated carbon cartridges in chlorine reduction,... | |
| The 20-inch 1-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 20-inch 1-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. It is a premium-quality, food-grade cartridge for... | |
| The 20-inch 20-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 20-inch 5-micron carbon block filter is NSF standard 42 certified and uses coconut shell carbon. This carbon block filter outperforms other coal based carbon blocks and granular activated carbon... | |
| The 20-inch 5-micron grooved polypropylene sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and... | |
| The 20-inch 5-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. It is a premium-quality, food-grade cartridge for... | |
| The 20-inch 50-micron pleated sediment filter features a greater surface area than a wound, spun or melt blown filter. Its lower pressure drop allows for increased flow rates and the... | |
| The 20-inch 50-micron sediment depth cartridge is made of melt blown polypropylene material and has an excellent chemical resistance with no media migration. It is a premium-quality, food-grade cartridge for... | |
| The 20-inch Big Blue 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and is specialty formulated for the reduction of chloramines. This carbon block filter outperforms standard... | |
| The 20-inch coconut shell carbon block filter is WQA certified to NSF/ANSI industry standards for reducing lead, cryptosporidium, giardia, entamoeba, as well as harmful volatile organic compounds (VOCs). Specially formulated... | |
| The 20-inch granular activated carbon cartridge is WQA certified to NSF/ANSI industry standards. It will fit all standard 20-inch filter housings. The minimum water pressure required is 20 PSI with... | |
| The 20-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness related scale. The filter will fit all slimline 20-inch filter housings. The minimum water... | |
| The 20-inch phosphate scale control filter uses highly effective phosphate to reduce the formation of hardness-related scale. The filter will fit all Big Blue 20-inch filter housings. Minimum water pressure... | |
| The 20-inch radial flow GAC filter is WQA certified to NSF/ANSI industry standards and uses coconut shell carbon with integrated scale control media. It outperforms standard GAC filters with greater... | |
| The 20-inch Slimline 1-micron carbon block filter is WQA certified to NSF/ANSI industry standards and is specialty formulated for reducing chloramines. Its carbon block filter outperforms standard carbon block filters... | |
| The 6-inch granular activated carbon (GAC) inline water filter is perfect for a final polishing filter that is used on water leaving the storage tank to the faucet on reverse... | |
| The 6-inch granular activated carbon (GAC) phosphate inline filter cartridge effectively reduces chlorine taste and odor as well as lime, scale and sediment from the drinking water. The filter has... | |
| The Blue Filtration Series incorporates surface modified carbon block filter technology that is highly effective reducing bad taste, odor, and the reduction of chlorine and chloramines from potable drinking water. | |
| The Green Filtration Series are electropositively charged dual gradient double pleated filtration solutions that successfully remove contaminants from 1 to 0.2 microns, featuring NanoAl™ media. The filters are designed with... | |
| The HSR-EP-7CB5 replacement carbon block filter cartridge reduces chlorine taste and odor and other offensive contaminants that can adversely affect the taste of water and beverages. The carbon block filter... | |
| The Orange Filtration Series are dual gradient double pleated filtration solutions for extended life and use, with filtration levels of 5, 10 and 20 microns. The filters are designed with... | |
| The Watts Hydro-Safe replacement carbon block filter cartridge is designed to be compatible with CUNO (R) model CFS8112-S and reduces sediment chlorine taste and odor and other offensive contaminants that... | |
| The Watts Hydro-Safe replacement carbon block filter cartridge is designed to be compatible with Everpure (R) model 4CB5-S and reduces sediment, chlorine taste and odor and other offensive contaminants that... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with CUNO (R) model CFS717 and reduces sediment chlorine taste and odor and other offensive contaminants that can adversely... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model 4CB5-K and contains carbon block technology that significantly reduces chlorine, dirt, taste and odor that... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model BH and provides clear, fresh, premium quality ingredient water for consistently great tasting coffee and... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model Insurice 2000 ice machines and reduces problems caused by scale buildup from dirt and dissolved... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model Insurice 4000 ice machines and reduces problems caused by scale buildup from dirt and dissolved... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model MC and reduces chlorine taste and odor and other offensive contaminants that can adversely affect... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model OCS and provides clear, fresh, premium quality ingredient water for consistently great tasting coffee and... | |
| The Watts Hydro-Safe replacement filter cartridge is designed to be compatible with Everpure (R) model XC and reduces chlorine taste and odor and other offensive contaminants that can adversely affect... | |
| The Yellow Filtration Series are dual gradient double pleated filtration solutions for extended life and use, with filtration levels of 5 and 20 microns. This Series offers a combination filter... | |
| These non-backwashing carbon filters are a great solution for wide variety of water related issues where backwashing is either restricted or not possible. Applications include dechlorination, taste and odor reduction,... | |
| This Hydro-Safe QT replacement filter cartridge, QTBR15, is designed for the QT Brew Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTBR15S, is designed for the QT Brew Max single-stage, QTBRWMX-1S-1M, filtration system. It measures 15 inches long and is rated for 1.5 gallons per... | |
| This Hydro-Safe QT replacement filter cartridge, QTCB15, is designed for the QT Cold Bev Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per... | |
| This Hydro-Safe QT replacement filter cartridge, QTCB15S, is designed for the QT Cold Bev Max single-stage, QTCLDBMX-1S-.5M, filter system. It measures 15 inches long and is rated for 1.5 gallons... | |
| This Hydro-Safe QT replacement filter cartridge, QTCM15, is designed for the QT Cube Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTCM15S, is designed for the QT Cube Max single-stage, QTCBMX-1S-1M, filter system. It measures 15 inches long and is rated for 1.5 gallons per... | |
| This Hydro-Safe QT replacement filter cartridge, QTCM20, is designed for the QT Cube Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTCM20S, is designed for the QT Cube Max single-stage, QTCBMX-1L-1M, filter system. It measures 20 inches long and is rated for 1.5 gallons per... | |
| This Hydro-Safe QT replacement filter cartridge, QTCMX20, is designed for the QT Cube Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTCMX20S, is designed for the QT Cube Max, QTCBMX-1L-.5M, single-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per... | |
| This Hydro-Safe QT replacement filter cartridge, QTES15, is designed for the QT Espresso Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTSM15, is designed for the QT Steam Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTSM20, is designed for the QT Steam Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTSMX15, is designed for the QT Steam Max multi-stage filter system. It measures 15 inches long and is rated for 1.5 gallons per minute... | |
| This Hydro-Safe QT replacement filter cartridge, QTSMX20, is designed for the QT Steam Max multi-stage filter system. It measures 20 inches long and is rated for 1.5 gallons per minute... | |
| Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) Connection Size, 1 Cu. Ft. to 2 Cu. Ft. Media Bed Volumes and Flow Rates Up To 7.4... | |
| Time Clock Demand Backwashing Carbon Filters for Chlorine Reduction, 1 in. (25mm) to 3 in. (80mm) Connection Sizes, 3 Cu. Ft. to 35 Cu. Ft. Media Bed Volumes and Flow... | |
| Top of the line coconut shell carbon block filter cartridges from Watts help reduce chlorine taste and odor and sediment in the drinking water. Models: F109009 OD: 2.5", L: 9-3/4"... | |
| Two Media Types Filox® A non-chemical oxidizing media to reduce Iron,Manganese and Hydrogen Sulfide. GreensandPlus™ An enhanced version of the traditional medium to remove Iron, Manganese and Hydrogen Sulfide from... | |
| Volatile Organic Chemicals (VOC) Carbon Block Filter Cartridges are capable of reducing harmful VOC's such as MTBE's, lindane, atrazine, benzene, 2, 4-D, and others from your drinking water (See performance... | |
| Watts 50 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts ChloraBlock are high performance coconut shell catalytic carbon block specially designed to reduce chloramines in your drinking water. The enhanced catalytic functionally has 4 times the capacity for reducing... | |
| Watts Hydro-Safe(R) replacement carbon block filter cartridge is designed to be compatible with Everpure (R) model MH and reduces chlorine taste and odor and other offensive contaminants that can adversely... | |
| Watts® 1050 gpd Tap Water Membrane; 4 in. x 21 in. | |
| Watts® 2200 gpd Brackish Water Membrane; 4 in. x 40 in. | |
| Watts® 2200 gpd Tap Water Membrane; 4 in. x 40 in. | |
| Watts® 24 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 300 gpd Tap Water Membrane; 2-1/2 in. x 21 in. | |
| Watts® 36 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 75 gpd Residential Tap Water Thin Film Composite Membrane; 25 Case | |
| Watts® 800 gpd Tap Water Membrane; 2-1/2 in. x 40 in. | |
| Wound Cartridges reduce sediment, dirt, rust and particles. Food grade for use with beverages, food, and potable water. Features • Low cost • Polypropylene media for chemical resistance • Food... |