SCHURTER Inc Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Accessories to T-Line
Armored pipe cover for SKS 63A
Cable Bride for SKD 25A, 63A and 160A
Cable termination for SKS 63A
Caps Fingergrip for Holder FEU, FAU, FAC
Caps for Holder FEU (Grip)
Caps to Holder FEC
Caps to Holder FEU, FEU (Med), FAU, FAC
Caps to Holder FUL (IP 67)
Caps to Holder FUL, FUP, FUA
Connection material for Fuse Element and Neutral Disconnector SKD 250/400A
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB
Cover for Holder OGD, OGD-SMD
Cover for SKS 63A
Cover Plates for SKD 160A
Cover Plates for SKD 25A and 63A
Covers for SKD 63A and 160A
Description Accessory for all OGN fuseholders Cover: Available in different materials | Heat-resistant variant for reflow soldering | black and transparent versions Adapter: Better access to fuse-links in PCB's |...
Description According to IEC 269 According to EN 60269 Selectiviti 1:1.6 Removal tags energized Dimensions according to SNV 24482 Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
Description According to IEC 269 According VDE 0636 Dimensions accroding to DIN 43620 Cut-off current characteristic on request Unique Selling Proposition Characteristic gTr Full-range fuse-links for the protection of transformers...
Description According to IEC 269 According VDE 0636 Dimensions accroding to DIN 43620 Time-current characteristic on request Cut-off current characteristic on request Unique Selling Proposition Characteristic gR Full range fuse...
Description According to IEC 269 According VDE 0636 energy saving Selectiviti 1:1.6 Removal tags energized Dimensions accroding to DIN 43620 Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications...
Description According to IEC 269 According VDE 0636 Selectiviti 1:1.6 Removal tags energized Unique Selling Proposition Characteristic gG Full-range fuse-links for general applications
Description Cable connection as accessory
Description Component: Drop-in type, Switching Unit 1 Function: Voltage selector insert (step switch) Up to four different switch positions Approved together with power entry module Other versions on request Fuse...
Description Component: Extra-Safe 1 Function: Fuseholder for Fuse-links 5x20 mm or 6.3x32 mm Approved together with power entry module Characteristics The fuseholder is accessible from the equipment front Suitable for...
Description Component: Snap-in, Rear Mounting 2 Functions: Fuseholder for Fuse-links 5x20 mm or 6.3x32 mm, Voltage selector insert Approved together with power entry module Characteristics Fuse drawer not enclosed, it...
Description Covers for IP54 or IP65 Locking device Flat gaskets Raised collar
Description Customer specific wire harness to SCHURTER products Push mounted, soldered or screwed-on, rear-side Wire Harnessing The wire harness service includes several types of ready to install wires, cables or...
Description divisible for input and output enhancement Grouting hopper
Description Flexible wire: Push-mounted rear-side 1 Function Connection with stranded Cable Quick connect terminals 4.8 x 0.8 mm Approved together with power entry module
Description Front Panel: Screw-on from front side 1 Function: Protection against accidental disconnection of the plug For protection against loosening or accidental disconnection of the plug connector. Can also be...
Description Fuse screw head with inspection hole and sight glass Characteristics Screw head made of porcelain plated Thread Brass
Description Fuseholder for Fuse links 5x20 mm Options Mounting: Extra Safe, Fingergrip and Fingergrip-Safe Optional: with or without voltage selector Options Fuse: 1-pole, 2-pole Remark: Fuse links not enclosed Approved...
Description Glass fiber Polyester Difficult to burn Impact resistant IK07 (2J) Outside earth permanently mounted For indoor and outdoor For fixed installation Unique Selling Proposition Additional protection for terminal covers...
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C to TN-S N-connector separating Piece self-opening when...
Description Glass fiber Polyester Difficult to burn Impact resistant Characteristics With 3 x 1-pole fuse switch disconnector Protection 2-piece, transparent and sealable Partitioning between phase/phase and phase/N N-connector for TN-C...
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18...
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting, tested with flow cement SVB Wall thickness adjustable from 18 to...
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and...
Description Nickel-plated brass
Description Panel mount: Snap-in version front side 1 Function: Module of 4 outlets, Pin temperature 70 °C, Protection class I Solder / Quick Connect Characteristics Busbar is of single piece...
Description Panel mount Snap-in version front side (1.2 / 1.5 / 1.7 mm) Configurable Strip block from 2 up to 7 outlets type F Cord retention for cordsets with V-Lock,...
Description Panel mount Snap-in version front side Module of 2 up to 7 outlets Pin temperature 70 °C, Protection class I Solder terminals Characteristics Suitable for use in equipment according...
Description Panel mount Snap-in version front side Strip block from 2 up to 6 outlets type F Bus bar for L/N/PE Solder pin / quick connect terminals 6.3 x 0.8...
Description porcelaine with color marking
Description Press-Fit Version bend protection for cable
Description Protection against contact with electrical parts
Description Protection cover IP68 Antibacterial material according to ISO22196 Protects from dirts Replaceable Characteristics Ensures a hygienically surface to avoid the growth of diverse bacteria cultures Mechanical Lifetime: More than...
Description Protects from ingressing fluids and dust into the appliance 1 Function
Description Protects the contacts and connector housing from dirt and damage Protection level when the cover is attached: | 4761: IP67 | 4762: IP67 / IP69K Covers can be put...
Description Screw terminal accessory for PSE NO, PSE IV and PSE EX pin versions
Description Screw-on collar with cover, IP65
Description The new RC320 Rear Covers protect against unintentional contact with live terminals. Rear covers from SCHURTER are a welcome addition for professional internal device designs. Unique Selling Proposition Silicone...
Description The terminals of the SCHURTER appliance couplers can be protected against unintentional contact by the use of an insulation cover on the rear side., The flexible rear covers are...
Description Tightening torque 0.25Nm Screw terminal accessory for MCS with pin connections
Description Transpartent Light Pipe for status indication in IEC outlets Diameter 2.0 mm Length 32.7 mm or 37.4 mm
Description Versatile and rugged insulation mounting system Various combination of stud and insert Metric threads and lenghts Studs and inserts moulded into nylon pyllar Body hexagonal or cylindric custom specific...
Fuse Element for SKD 160A
Mounting accessories for fuse holder
Rubber for SKD 250/400A
Rubber for SKD 25A, 63A and 160A
Screw Connection for Fuse Element 160A
Terminal cover for SKD 25A, 63A and 160A
Unique Selling Proposition Lid holder and nut Set = 2 piece
Unique Selling Proposition Neutral conductor screw: Tightening torque max. 2,5 Nm
Unique Selling Proposition Uninsulated
Unique Selling Proposition up, down
Various accessories for SKD 25/400A