The 4750 is a snap-in panel mount distribution unit for up to seven IEC appliance outlets, designed for intelligent PDU applications. It supports panel thicknesses of 1.2, 1.5, or 1.7 mm and features pre-assembled light pipes for status indication. The unit is rated for 10 A / 250 VAC at 50 Hz under IEC standards and 15 A / 250 VAC at 60 Hz under UL/CSA standards, with a dielectric strength of >2 kVAC between L-N and L/N-PE. Operating temperature range is from -25 °C to 70 °C, with IP20 protection on the front side. Housing material is black, grey, or white thermoplastic meeting UL 94V-0. Terminals are available in solder, PCB, or QC (4.8 or 6.3 x 0.8 mm) configurations. The product complies with IEC 60320-1, IEC 60320-3, UL 60320-1, CSA C22.2 No. 60320-1, and IEC/UL 62368-1, and meets RoHS, China RoHS, REACH, CE, and UKCA requirements.
Description
Unique Selling Proposition
Characteristics
Other versions on request
The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 4750 |
| Product Name | Strip Block for Snap-in Mounting with up to 7 IEC Appliance Outlets F |