Win Source Part Number: 1059520-FMW-81-0001
Category: Filters>Power Line Filter Modules
Series: FMW4-81(95)
Termination Style: Quick Connect
Package: Bulk
Applications: General Purpose
Inductance: L1 - 400µH, L2 - 4µH
Standard Package: 5
Configuration: Two Stage
Filter Type: Three Phase (Wye)
Current: 4 A
Voltage - Rated AC: 250V, 440V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): FMW-81-0001FMW-81-00
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: SCHURTER Inc.
Other Names: FMW-81-0001-ND,FMW4-
Base Product Number: FMW-81
Approval Agency: ENEC, VDE
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059520-FMW-81-0001 |
| Product Name | Filters - Power Line Filter Modules |