TRANSIPILLARS -- TRANSIPILLARS, A RUGGED INSULATED MOUNTING SYSTEM
SCHURTER IncTransipillars, a rugged insulated mounting systemTransipillars
Description
Description
Versatile and rugged insulation mounting system
Various combination of stud and insert
Metric threads and lenghts
Studs and inserts moulded into nylon pyllar
Body hexagonal or cylindric
custom specific versions on request
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Versatile and rugged insulation mounting system
Various combination of stud and insert
Metric threads and lenghts
Studs and inserts moulded into nylon pyllar
Body hexagonal or cylindric
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Transipillars are rugged insulated mounting systems for industrial applications, featuring studs and inserts molded into a nylon 66 body with hexagonal or cylindrical forms. The system supports metric threads and offers variations in length, diameter, stud length, and insert depth. The nylon body meets UL 94V-2 flammability rating, the stud threads are zinc-plated steel, and the insert threads are plain brass. It provides a dielectric strength of over 11 kVDC and insulation resistance greater than 10,000 MΩ at 500 VDC with a minimum insulation thickness of 1 mm. The operating temperature range is from -20 °C to +80 °C. The product complies with RoHS 2011/65/EU and REACH regulations and is suitable for use according to IEC/UL 62368-1. Packaging is in units of 100 pieces.
Datasheet Summary Powered by GS/AI
Transipillars are rugged insulated mounting systems for industrial applications, featuring studs and inserts molded into a nylon 66 body with hexagonal or cylindrical forms. The system supports metric threads and offers variations in length, diameter, stud length, and insert depth. The nylon body meets UL 94V-2 flammability rating, the stud threads are zinc-plated steel, and the insert threads are plain brass. It provides a dielectric strength of over 11 kVDC and insulation resistance greater than 10,000 MΩ at 500 VDC with a minimum insulation thickness of 1 mm. The operating temperature range is from -20 °C to +80 °C. The product complies with RoHS 2011/65/EU and REACH regulations and is suitable for use according to IEC/UL 62368-1. Packaging is in units of 100 pieces.
Transipillars, a rugged insulated mounting system
Transipillars
Transipillars, a rugged insulated mounting system
Transipillars
Description
Versatile and rugged insulation mounting system
Various combination of stud and insert
Metric threads and lenghts
Studs and inserts moulded into nylon pyllar
Body hexagonal or cylindric
custom specific versions on request