SCHURTER Inc Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB Cover OG, UHB, UH

Description
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB
Request a Quote
Description
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Transparent thermoplastic cover designed for fuse holders OG (Clip) 5x20, OG (Halter) 5x20, UH, and UHB, rated for 2.5 W at 10 A at 23 °C ambient temperature and meeting IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. The cover complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Meets UL 94V-0 flammability rating. Dimensions are 26.2 mm in length. Operates in ambient temperatures from -40 °C to 85 °C. Not portioned for fuse-link ratings beyond those specified, and all variants share common physical and compliance specifications.

Datasheet Summary
Powered by GS/AI

Transparent thermoplastic cover designed for fuse holders OG (Clip) 5x20, OG (Halter) 5x20, UH, and UHB, rated for 2.5 W at 10 A at 23 °C ambient temperature and meeting IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. The cover complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. Meets UL 94V-0 flammability rating. Dimensions are 26.2 mm in length. Operates in ambient temperatures from -40 °C to 85 °C. Not portioned for fuse-link ratings beyond those specified, and all variants share common physical and compliance specifications.

Suppliers

Company
Product
Description
Supplier Links
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB - Cover OG, UHB, UH - SCHURTER Inc
Santa Rosa, CA, United States
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB
Cover OG, UHB, UH
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB Cover OG, UHB, UH
Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB

Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number Cover OG, UHB, UH
Product Name Cover for Holder OG (Clip) 5x20, OG (Halter) 5x20, UH, UHB
Unlock Full Specs
to access all available technical data

Similar Products