SCHURTER Inc Multibox UPB 160A, DIN 00 MULTIBOX UPB 160A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that no concrete water can penetrate Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used
Request a Quote
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that no concrete water can penetrate Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MULTIBOX UPB 160A is a heavy-duty enclosure for building entry point applications, designed for direct mounting on formwork during concreting with adjustable wall thickness from 18 to 25 cm. It features a glass fiber polyester housing, impact resistance, and IP54 protection with a 2-piece transparent and sealable cover. The unit includes a 3 x 1-pole NH fuse switch disconnector rated at 160 A at 500 VAC and 125 A at 690 VAC, with an impulse withstand voltage of 8 kV and a short-circuit current rating of 50 kA at 500 VAC. It supports TN-C to TN-S neutral separation via a self-opening isolator and offers terminals for cable sizes 6-70 mm². The enclosure complies with CE and UKCA declarations and meets REACH regulations. Ambient temperature range is -25 °C to +40 °C per IEC 61439.

Datasheet Summary
Powered by GS/AI

The MULTIBOX UPB 160A is a heavy-duty enclosure for building entry point applications, designed for direct mounting on formwork during concreting with adjustable wall thickness from 18 to 25 cm. It features a glass fiber polyester housing, impact resistance, and IP54 protection with a 2-piece transparent and sealable cover. The unit includes a 3 x 1-pole NH fuse switch disconnector rated at 160 A at 500 VAC and 125 A at 690 VAC, with an impulse withstand voltage of 8 kV and a short-circuit current rating of 50 kA at 500 VAC. It supports TN-C to TN-S neutral separation via a self-opening isolator and offers terminals for cable sizes 6-70 mm². The enclosure complies with CE and UKCA declarations and meets REACH regulations. Ambient temperature range is -25 °C to +40 °C per IEC 61439.

Suppliers

Company
Product
Description
Supplier Links
Multibox UPB 160A, DIN 00 - MULTIBOX UPB 160A - SCHURTER Inc
Santa Rosa, CA, United States
Multibox UPB 160A, DIN 00
MULTIBOX UPB 160A
Multibox UPB 160A, DIN 00 MULTIBOX UPB 160A
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB Wall thickness adjustable from 18 to 25 centimeters filled with styrofoam - all around tight, so that no concrete water can penetrate Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • Direct mounting on formwork for uncomplicated concreting , tested with flow cement SVB
  • Wall thickness adjustable from 18 to 25 centimeters
  • filled with styrofoam - all around tight, so that no concrete water can penetrate

Characteristics

  • With 3 x 1-pole fuse switch disconnector
  • Bolt lock (4-kant with Slot)
  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Voltage test possible only if fuse with not insulated straps used
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number MULTIBOX UPB 160A
Product Name Multibox UPB 160A, DIN 00
Unlock Full Specs
to access all available technical data

Similar Products