SCHURTER Inc Earth Clip for SKD 25A, 63A and 160A Earth Clip

Description
Description Nickel-plated brass
Request a Quote Datasheet
Description
Description Nickel-plated brass
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earth Clip for SKD 25A, 63A and 160A - Earth Clip - SCHURTER Inc
Santa Rosa, CA, United States
Earth Clip for SKD 25A, 63A and 160A
Earth Clip
Earth Clip for SKD 25A, 63A and 160A Earth Clip
Description Nickel-plated brass

Description

  • Nickel-plated brass
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number Earth Clip
Product Name Earth Clip for SKD 25A, 63A and 160A
Unlock Full Specs
to access all available technical data

Similar Products