Caps to Holder FEC are fuse holder caps designed for use with 5 × 20 mm and 6.3 × 32 mm miniature fuse-links, rated for 500 VAC (VDE) and 600 VAC/DC (UL/CSA), with current ratings of 10 A (VDE) and 20 A (UL/CSA). The caps are made of thermoplastic meeting UL 94V-0, feature IP40 protection, and operate across an ambient temperature range of -40 °C to 85 °C. They comply with IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards, and are suitable for applications per IEC/UL 62368-1. The cap measures 34.5 mm in length. Available in black for both fuse-link sizes, they are packaged in plastic bags of 100 pieces. The part complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations.
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | Caps to FEC |
| Product Name | Caps to Holder FEC |