Win Source Part Number: 999553-FMER-G92R-J01
Category: Filters>Power Line Filter Modules
Series: FMER SOL
Termination Style: Terminal Block
Package: Bulk
Applications: Photovoltaic Inverter
Standard Package: 1
Configuration: Single Stage
Filter Type: DC
Current: 100 A
Voltage - Rated DC: 1200V (1.2kV)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: SCHURTER Inc.
Other Names: 486-2913
Base Product Number: FMER
Approval Agency: cURus
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999553-FMER-G92R-J017 |
| Product Name | Filters - Power Line Filter Modules |