SCHURTER Inc Multibox 160A, DIN 00 MULTIBOX 160A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Combintion possible Mounting type surface / flush
Request a Quote Datasheet
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Combintion possible Mounting type surface / flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multibox 160A, DIN 00 - MULTIBOX 160A - SCHURTER Inc
Santa Rosa, CA, United States
Multibox 160A, DIN 00
MULTIBOX 160A
Multibox 160A, DIN 00 MULTIBOX 160A
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics With 3 x 1-pole fuse switch disconnector Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Voltage test possible only if fuse with not insulated straps used Combintion possible Mounting type surface / flush

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • Modern, practical design
  • On request flush-mounted cover with stainless steel plate
  • Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting
  • Suitable for minergie standard

Characteristics

  • With 3 x 1-pole fuse switch disconnector
  • Bolt lock (4-kant with Slot)
  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Voltage test possible only if fuse with not insulated straps used
  • Combintion possible
  • Mounting type surface / flush
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number MULTIBOX 160A
Product Name Multibox 160A, DIN 00
Unlock Full Specs
to access all available technical data

Similar Products