The 0909 is a snap-in mounting distribution unit for up to seven IEC appliance outlets, designed for use in equipment compliant with IEC/UL 62368-1. It features solder terminals, a panel thickness tolerance of 1.5 mm (+0.0/-0.1 mm), and a pin temperature rating of 70 °C. The housing is made of black thermoplastic with UL 94V-0 rating. It meets IEC 60320-3 and UL 498 standards for appliance inlets, supports protection class I, and has a dielectric strength of more than 2 kVAC between L-N and L/N-PE. Front-side protection is rated IP30 per IEC 60529. Operating temperature ranges from -25 °C to 70 °C. The unit complies with CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0909 |
| Product Name | Strip Block for Snap-in Mounting with up to 7 IEC Appliance Outlets F |