Nut for fuse holder is a mounting accessory designed for use with SCHURTER fuse holders, available in metal or plastic variants with thread sizes M12.7x1.5, M16x2, or M18.5x2. The part has an overall diameter of 16 mm and operates within an ambient temperature range of -40 °C to 85 °C, with storage conditions of 0 °C to 60 °C at maximum 70% relative humidity. It complies with RoHS 2011/65/EU and Amendment (EU) 2015/863, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006.
Mounting accessories for fuse holder
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | Nut for fuse holder |
| Product Name | Mounting accessories for fuse holder |