Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134666-PFME.450.2
Termination: SMD/SMT
Current Rating: 4.5 A
Approvals: CSA, TUV, UL
Power Dissipation: 800 mW
Weight: 400.011771 mg
Hold Current: 4.5 A
Trip Current: 9 A
Categories: Custom Parts
Case / Package: 2920
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Current Rating: 100 A
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1134666-PFME.450.2 |
| Product Name | Custom Parts - Custom Parts (N - R) - PFME.450.2 |