The RC320 rear covers are silicone rubber enclosures designed to prevent unintentional contact with live terminals on power entry modules. They are available in multiple dimensional variants to fit specific SCHURTER power entry modules, with physical dimensions ranging from 23.5 mm to 36.7 mm in width, 31 mm to 70.5 mm in height, and 49 mm to 88 mm in depth, depending on the model. All variants feature a high flame resistance rating of UL94 V-0, operate reliably up to 150°C, and are halogen free, RoHS compliant, China RoHS compliant, and REACH compliant.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | RC320 |
| Product Name | Rear Cover for Power Entry Module |