SCHURTER Inc Multibox 63A, DIII MULTIBOX 63A

Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Combintion possible Refined connection technology Mounting type surface / flush
Request a Quote
Description
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Combintion possible Refined connection technology Mounting type surface / flush
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MULTIBOX 63A is a heavy-duty electrical enclosure designed for surface or flush mounting, rated for 63 A at 500 VAC with a 1000 VAC isolation voltage and 6 kV impulse withstand. It supports IEC 61439 ambient temperature conditions from -25 °C to +40 °C, offers IP54 protection, and features double straps or double terminals for cable connections ranging from 6 to 50 mm². The enclosure includes a N-connector for TN-C to TN-S conversion with a self-opening separating piece, a bolt lock, and a two-piece transparent sealable cover. It complies with CE, UKCA, and REACH regulations.

Datasheet Summary
Powered by GS/AI

The MULTIBOX 63A is a heavy-duty electrical enclosure designed for surface or flush mounting, rated for 63 A at 500 VAC with a 1000 VAC isolation voltage and 6 kV impulse withstand. It supports IEC 61439 ambient temperature conditions from -25 °C to +40 °C, offers IP54 protection, and features double straps or double terminals for cable connections ranging from 6 to 50 mm². The enclosure includes a N-connector for TN-C to TN-S conversion with a self-opening separating piece, a bolt lock, and a two-piece transparent sealable cover. It complies with CE, UKCA, and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Multibox 63A, DIII - MULTIBOX 63A - SCHURTER Inc
Santa Rosa, CA, United States
Multibox 63A, DIII
MULTIBOX 63A
Multibox 63A, DIII MULTIBOX 63A
Description Glass fiber Polyester Difficult to burn Impact resistant Unique Selling Proposition Modern, practical design On request flush-mounted cover with stainless steel plate Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting Suitable for minergie standard Characteristics Bolt lock (4-kant with Slot) Protection 2-piece, transparent and sealable N-connector for TN-C to TN-S N-connector separating Piece self-opening when loosening the screw Combintion possible Refined connection technology Mounting type surface / flush

Description

  • Glass fiber Polyester
  • Difficult to burn
  • Impact resistant

Unique Selling Proposition

  • Modern, practical design
  • On request flush-mounted cover with stainless steel plate
  • Thanks to only 117mm installation depth and insulation material, the insulated building envelope is not weakened when installed in flush-mounting
  • Suitable for minergie standard

Characteristics

  • Bolt lock (4-kant with Slot)
  • Protection 2-piece, transparent and sealable
  • N-connector for TN-C to TN-S
  • N-connector separating Piece self-opening when loosening the screw
  • Combintion possible
  • Refined connection technology
  • Mounting type surface / flush
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number MULTIBOX 63A
Product Name Multibox 63A, DIII
Unlock Full Specs
to access all available technical data

Similar Products