SCHURTER IncConnection with Stranded CableJumper Wire 1
Description
Description
Flexible wire: Push-mounted rear-side
1 Function Connection with stranded Cable
Quick connect terminals 4.8 x 0.8 mm
Approved together with power entry module
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Flexible wire: Push-mounted rear-side
1 Function Connection with stranded Cable
Quick connect terminals 4.8 x 0.8 mm
Approved together with power entry module
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Jumper Wire 1 is a push-mounted rear-side connection accessory for stranded cable, featuring quick connect terminals measuring 4.8 x 0.8 mm and approved for use with power entry modules. It complies with IEC/UL 62368-1 and IEC 60601-1 for use in information technology and medical equipment, and meets RoHS 2011/65/EU and REACH requirements. Available in lengths of 70 mm and 100 mm, with variants Type A and Type B supporting different system configurations, each packaged in units of 100 pieces.
Datasheet Summary Powered by GS/AI
Jumper Wire 1 is a push-mounted rear-side connection accessory for stranded cable, featuring quick connect terminals measuring 4.8 x 0.8 mm and approved for use with power entry modules. It complies with IEC/UL 62368-1 and IEC 60601-1 for use in information technology and medical equipment, and meets RoHS 2011/65/EU and REACH requirements. Available in lengths of 70 mm and 100 mm, with variants Type A and Type B supporting different system configurations, each packaged in units of 100 pieces.
Description
Flexible wire: Push-mounted rear-side
1 Function Connection with stranded Cable
Quick connect terminals 4.8 x 0.8 mm
Approved together with power entry module