Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983596-0034.3129.G
Voltage Rating: 250 V
Current Rating: 16 A
Contact Plating: Nickel
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Holder
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 250 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 983596-0034.3129.G |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0034.3129.G |