Fusedrawer 3 is a snap-in, rear-mounted fuseholder designed for 5×20 mm or 6.3×32 mm fuse links, with an optional voltage selector insert. It is not enclosed and requires separate accessory ordering. The device is suitable for use in equipment compliant with IEC/UL 62368-1, IEC 60601-1, and IEC 60335-1, including appliances in unattended use with enhanced glow wire test requirements. It complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006. It is compatible with power entry modules of types CD, CD-Bowden cable, KD, KD-Bowden cable, KEC, and KFC.
Description
Characteristics
Other versions on request
| SCHURTER Inc | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | Fusedrawer 3 |
| Product Name | Fusedrawer for Fuse Links 5x20 mm resp. 6.3x32 mm |