Manufacturer: Schurter Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995534-0001.2510.TR
Current Rating: 4 A
Length: 22.5 mm
Housing Material: Ceramic
Mounting: SMD (SMT)
Power Dissipation: 4 W
Number of Pins: 2
Categories: OEM Parts(0-9)
Case / Package: Axial
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 150 V
Voltage Rating (DC): 150 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995534-0001.2510.TR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0001.2510.TR |