SCHURTER Inc fitting screw S II 500V S II

Description
Description porcelaine with color marking
Request a Quote
Description
Description porcelaine with color marking
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S II is a porcelain fitting screw rated for 500 V, featuring color-coded identification. Available variants are rated for currents of 2, 4, 6, 10, 16, 20, and 25 A, with each current rating identified by a distinct color. The product complies with REACH Regulation (EC) No 1907/2006. It is supplied in packages of 25 units.

Datasheet Summary
Powered by GS/AI

The S II is a porcelain fitting screw rated for 500 V, featuring color-coded identification. Available variants are rated for currents of 2, 4, 6, 10, 16, 20, and 25 A, with each current rating identified by a distinct color. The product complies with REACH Regulation (EC) No 1907/2006. It is supplied in packages of 25 units.

Suppliers

Company
Product
Description
Supplier Links
fitting screw S II 500V - S II - SCHURTER Inc
Santa Rosa, CA, United States
fitting screw S II 500V
S II
fitting screw S II 500V S II
Description porcelaine with color marking

Description

  • porcelaine
  • with color marking
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Uncategorized Products
Product Number S II
Product Name fitting screw S II 500V
Unlock Full Specs
to access all available technical data

Similar Products