Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Accessories PFF6000

Description
Features Create your own filter fans or exhaust grills Mounts easily with 4 screws using template and hardware provided. Designed to meet IP5X dust resistance. Complete with flame retardant ABS plastic grill and flame retardant synthetic filter. Integral EVA foam gasket on the reverse side of grill seals against the mounting surface. Hole cutout is NOT critical as the rear of the filter grill seals to the surface (see rear photo below) Can be used with standard 3.15" or 4.7" square fans or alone as an exhaust grill Moulded in a choice of four colors to match our racks & accessories. "BK" (Black) "CG" (Gray/Beige - RAL7032) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) This product is not intended to maintain NEMA Type Ratings. Please see our NEMA Rated Filter Fans.
Request a Quote Datasheet
Description
Features Create your own filter fans or exhaust grills Mounts easily with 4 screws using template and hardware provided. Designed to meet IP5X dust resistance. Complete with flame retardant ABS plastic grill and flame retardant synthetic filter. Integral EVA foam gasket on the reverse side of grill seals against the mounting surface. Hole cutout is NOT critical as the rear of the filter grill seals to the surface (see rear photo below) Can be used with standard 3.15" or 4.7" square fans or alone as an exhaust grill Moulded in a choice of four colors to match our racks & accessories. "BK" (Black) "CG" (Gray/Beige - RAL7032) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) This product is not intended to maintain NEMA Type Ratings. Please see our NEMA Rated Filter Fans.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Accessories - PFF6000 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Accessories
PFF6000
Rack Mounting Solutions - Rack Accessories - Accessories PFF6000
Features Create your own filter fans or exhaust grills Mounts easily with 4 screws using template and hardware provided. Designed to meet IP5X dust resistance. Complete with flame retardant ABS plastic grill and flame retardant synthetic filter. Integral EVA foam gasket on the reverse side of grill seals against the mounting surface. Hole cutout is NOT critical as the rear of the filter grill seals to the surface (see rear photo below) Can be used with standard 3.15" or 4.7" square fans or alone as an exhaust grill Moulded in a choice of four colors to match our racks & accessories. "BK" (Black) "CG" (Gray/Beige - RAL7032) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) This product is not intended to maintain NEMA Type Ratings. Please see our NEMA Rated Filter Fans.

Features

  • Create your own filter fans or exhaust grills
  • Mounts easily with 4 screws using template and hardware provided.
  • Designed to meet IP5X dust resistance.
  • Complete with flame retardant ABS plastic grill and flame retardant synthetic filter.
  • Integral EVA foam gasket on the reverse side of grill seals against the mounting surface.
  • Hole cutout is NOT critical as the rear of the filter grill seals to the surface (see rear photo below)
  • Can be used with standard 3.15" or 4.7" square fans or alone as an exhaust grill
  • Moulded in a choice of four colors to match our racks & accessories.
    • "BK" (Black)
    • "CG" (Gray/Beige - RAL7032)
    • "GY" (ANSI 61 Gray)
    • "LG" (Light Gray - RAL7035)

This product is not intended to maintain NEMA Type Ratings. Please see our NEMA Rated Filter Fans.

Supplier's Site
Rack Thermal Management - 164-PFF6000-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
164-PFF6000-ND
Rack Thermal Management 164-PFF6000-ND
Tools/Equipment/Hard ware

Tools/Equipment/Hardware

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PFF6000 164-PFF6000-ND
Product Name Rack Mounting Solutions - Rack Accessories - Accessories Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products