Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels PPFS19010LG2

Description
Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Allows 25% airflow through the panel. Finished in semi-gloss RAL9005 black or semi-gloss RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions RAL9005 Semi-Gloss Black - RAL7035 Semi-Gloss Light Gray - Rack Units - Height PPFS19001BK2 - PPFS19001LG2 - 1U 1.75 PPFS19003BK2 - PPFS19003LG2 - 2U 3.50 PPFS19005BK2 - PPFS19005LG2 - 3U 5.25 PPFS19007BK2 - PPFS19007LG2 - 4U 7.00 PPFS19008BK2 - PPFS19008LG2 - 5U 8.75 PPFS19010BK2 - PPFS19010LG2 - 6U 10.50
Request a Quote Datasheet
Description
Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Allows 25% airflow through the panel. Finished in semi-gloss RAL9005 black or semi-gloss RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions RAL9005 Semi-Gloss Black - RAL7035 Semi-Gloss Light Gray - Rack Units - Height PPFS19001BK2 - PPFS19001LG2 - 1U 1.75 PPFS19003BK2 - PPFS19003LG2 - 2U 3.50 PPFS19005BK2 - PPFS19005LG2 - 3U 5.25 PPFS19007BK2 - PPFS19007LG2 - 4U 7.00 PPFS19008BK2 - PPFS19008LG2 - 5U 8.75 PPFS19010BK2 - PPFS19010LG2 - 6U 10.50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - PPFS19010LG2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
PPFS19010LG2
Rack Mounting Solutions - Rack Accessories - Rack Panels PPFS19010LG2
Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Allows 25% airflow through the panel. Finished in semi-gloss RAL9005 black or semi-gloss RAL7035 light gray powder coat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Usable Mounting Dimensions RAL9005 Semi-Gloss Black - RAL7035 Semi-Gloss Light Gray - Rack Units - Height PPFS19001BK2 - PPFS19001LG2 - 1U 1.75 PPFS19003BK2 - PPFS19003LG2 - 2U 3.50 PPFS19005BK2 - PPFS19005LG2 - 3U 5.25 PPFS19007BK2 - PPFS19007LG2 - 4U 7.00 PPFS19008BK2 - PPFS19008LG2 - 5U 8.75 PPFS19010BK2 - PPFS19010LG2 - 6U 10.50

Features

  • Constructed of 16-gauge steel.
  • Fits standard EIA-compliant rails.
  • Allows 25% airflow through the panel.
  • Finished in semi-gloss RAL9005 black or semi-gloss RAL7035 light gray powder coat.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Usable Mounting Dimensions
RAL9005 Semi-Gloss Black - RAL7035 Semi-Gloss Light Gray - Rack Units - Height
PPFS19001BK2 - PPFS19001LG2 - 1U 1.75
PPFS19003BK2 - PPFS19003LG2 - 2U 3.50
PPFS19005BK2 - PPFS19005LG2 - 3U 5.25
PPFS19007BK2 - PPFS19007LG2 - 4U 7.00
PPFS19008BK2 - PPFS19008LG2 - 5U 8.75
PPFS19010BK2 - PPFS19010LG2 - 6U 10.50

Supplier's Site
Rack Accessories - PPFS19010LG2-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
PPFS19010LG2-ND
Rack Accessories PPFS19010LG2-ND
"Metal, Steel Panel, Front 19.000"" L x 10.470"" W x 0.060"" H (482.60mm x 265.94mm x 1.52mm) Gray"

"Metal, Steel Panel, Front 19.000"" L x 10.470"" W x 0.060"" H (482.60mm x 265.94mm x 1.52mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PPFS19010LG2 PPFS19010LG2-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products