Features
Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown.
The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards
Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet)
Rugged textured black powder paint finish.
Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length.
TAA-compliant for GSA Schedule purchases.
RoHS Compliant.
Manufactured in North America.
Accessories
Mounting Hardware
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Number - Voltage - Fan - - - Mounting Dimensions Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25 PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25 FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25 FP3F230 - 3 230 VAC 315 63 No 3U 5.25 Each fan is rated for 22W - 0.57A at 115Vac.
Features
- Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown.
- The front of the panel is punched for finger protection and the rear of the fans assembled with metal guards
- Perfect as an exhaust fan panel or when using "push-pull" cooling (ie..unit pulls air out of the rack cabinet)
- Rugged textured black powder paint finish.
- Two (2) or Three (3) fan daisy chain wire lead/cord, 72" in length.
- TAA-compliant for GSA Schedule purchases.
- RoHS Compliant.
- Manufactured in North America.
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Number - Voltage - Fan - - - Mounting Dimensions
Part No. - of Fans - (50/60Hz.) - Panel CFM - Noise (dB) - 115VAC Plug - Rack Units - Height
PPGPFPA - 2 115 VAC 210 60 Yes 3U 5.25
PPGPFPA230 - 2 230 VAC 210 60 No 3U 5.25
FP3F115 - 3 115 VAC 315 63 Yes 3U 5.25
FP3F230 - 3 230 VAC 315 63 No 3U 5.25
Each fan is rated for 22W - 0.57A at 115Vac.