PJHMI2016HTP -- ELECTRICAL - GENERAL ACCESSORIES - WINDOW KITS
Hammond Manufacturing Company Inc.Electrical - General Accessories - Window KitsPJHMI2016HTP
Description
Features
Provides protection for instruments or electronics requiring routine attention or detail.
Available in light gray solid opaque or polycarbonate thermoplastic clear covers.
Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature.
Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13.
316 stainless steel hinge pin.
UV stabilized for outdoor use.
Formed-In-Place (FIP) polyurethane gasket in continuous channel.
Designed for use with wall thicknesses from 16 gauge through 1/4"
#10-32 threaded brass inserts with plated steel mounting fasteners.
Service temperature -31°F (-35°C) to 266°F (130°C)
Accessories
HMI Cover Prop Arm
Hammond Manufacturing Company Inc.
Done
Request a Quote
Email Supplier
Description
Features
Provides protection for instruments or electronics requiring routine attention or detail.
Available in light gray solid opaque or polycarbonate thermoplastic clear covers.
Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature.
Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13.
316 stainless steel hinge pin.
UV stabilized for outdoor use.
Formed-In-Place (FIP) polyurethane gasket in continuous channel.
Designed for use with wall thicknesses from 16 gauge through 1/4"
#10-32 threaded brass inserts with plated steel mounting fasteners.
Service temperature -31°F (-35°C) to 266°F (130°C)
Accessories
HMI Cover Prop Arm
Electrical - General Accessories - Window Kits
PJHMI2016HTP
Electrical - General Accessories - Window Kits
PJHMI2016HTP
Features
Provides protection for instruments or electronics requiring routine attention or detail.
Available in light gray solid opaque or polycarbonate thermoplastic clear covers.
Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature.
Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13.
316 stainless steel hinge pin.
UV stabilized for outdoor use.
Formed-In-Place (FIP) polyurethane gasket in continuous channel.
Designed for use with wall thicknesses from 16 gauge through 1/4"
#10-32 threaded brass inserts with plated steel mounting fasteners.
Service temperature -31°F (-35°C) to 266°F (130°C)
Accessories
HMI Cover Prop Arm
Features
Provides protection for instruments or electronics requiring routine attention or detail.
Available in light gray solid opaque or polycarbonate thermoplastic clear covers.
Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature.
Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13.
316 stainless steel hinge pin.
UV stabilized for outdoor use.
Formed-In-Place (FIP) polyurethane gasket in continuous channel.
Designed for use with wall thicknesses from 16 gauge through 1/4"
#10-32 threaded brass inserts with plated steel mounting fasteners.
Service temperature -31°F (-35°C) to 266°F (130°C)