Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors PHPF19005LG2

Description
Features Constructed of 14-gauge steel. Installs directly to 19" rack mounting rails. When the door is open, the space between panel rails is completely accessible. Includes installed lock and two keys. Finished in smooth powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Opening Dimensions - Mounting Dimensions - Rack Black - RAL 7035 Light Gray - Height - Width - Height - Width - Units PHPF19005BK2 - PHPF19005LG2 - 5.22 16.20 5.25 19.00 3U PHPF19008BK2 - PHPF19008LG2 - 8.72 16.20 8.75 19.00 5U PHPF19012BK2 - PHPF19012LG2 - 12.22 16.20 12.25 19.00 7U
Request a Quote Datasheet
Description
Features Constructed of 14-gauge steel. Installs directly to 19" rack mounting rails. When the door is open, the space between panel rails is completely accessible. Includes installed lock and two keys. Finished in smooth powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Opening Dimensions - Mounting Dimensions - Rack Black - RAL 7035 Light Gray - Height - Width - Height - Width - Units PHPF19005BK2 - PHPF19005LG2 - 5.22 16.20 5.25 19.00 3U PHPF19008BK2 - PHPF19008LG2 - 8.72 16.20 8.75 19.00 5U PHPF19012BK2 - PHPF19012LG2 - 12.22 16.20 12.25 19.00 7U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - PHPF19005LG2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
PHPF19005LG2
Rack Mounting Solutions - Rack Accessories - Doors PHPF19005LG2
Features Constructed of 14-gauge steel. Installs directly to 19" rack mounting rails. When the door is open, the space between panel rails is completely accessible. Includes installed lock and two keys. Finished in smooth powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Opening Dimensions - Mounting Dimensions - Rack Black - RAL 7035 Light Gray - Height - Width - Height - Width - Units PHPF19005BK2 - PHPF19005LG2 - 5.22 16.20 5.25 19.00 3U PHPF19008BK2 - PHPF19008LG2 - 8.72 16.20 8.75 19.00 5U PHPF19012BK2 - PHPF19012LG2 - 12.22 16.20 12.25 19.00 7U

Features

  • Constructed of 14-gauge steel.
  • Installs directly to 19" rack mounting rails.
  • When the door is open, the space between panel rails is completely accessible.
  • Includes installed lock and two keys.
  • Finished in smooth powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Opening Dimensions - Mounting Dimensions - Rack
Black - RAL 7035 Light Gray - Height - Width - Height - Width - Units
PHPF19005BK2 - PHPF19005LG2 - 5.22 16.20 5.25 19.00 3U
PHPF19008BK2 - PHPF19008LG2 - 8.72 16.20 8.75 19.00 5U
PHPF19012BK2 - PHPF19012LG2 - 12.22 16.20 12.25 19.00 7U

Supplier's Site
Rack Components - PHPF19005LG2-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
PHPF19005LG2-ND
Rack Components PHPF19005LG2-ND
"Metal, Steel Door, Front 16.200"" L x 5.250"" W (411.48mm x 133.35mm) Gray"

"Metal, Steel Door, Front 16.200"" L x 5.250"" W (411.48mm x 133.35mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PHPF19005LG2 PHPF19005LG2-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products