Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous PBR50LS

Description
Modular design for all indoor and outdoor applications. Provides warning signals and diplays machine status. High level of protection against electric shock with IP 54 rating. Separate components for easy ordering to suit every installation application. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base and Tubes Units shown: inch. Switch units to: mm Part No. - Description - L1 - L2 PBR50BC - Base & End Module - PBR50S100 - Tubular Stand/Plinth 3.46 PBR50S250 - Tubular Stand/Plinth 9.37 PBR50T100 - Threaded tubular stand/bracket - 3.07 PBR50T250 - Threaded tubular stand/bracket - 8.98 PBR50T400 - Threaded tubular stand/bracket - 14.13 Modules Part No. - Description PBR50CLCL - Continuous beam module, transparent PBR50CLYE - Continuous beam module, yellow PBR50CLAM - Continuous beam module, amber PBR50CLRE - Continuous beam module, red PBR50CLGR - Continuousbeam module, green PBR50CLBL - Continuous beam module, blue PBR50BLYE24V - Blinking module, yellow PBR50BLRE24V - Blinking module, red PBR50BLGR24V - Blinking module, green Gaskets, Bulbs and Accessories Part No. - Description PBR50MG - Replacement gasket for light module & base module PBR50TG - Replacement gasket for mounting tube with plinth PBR50BG - Replacement gasket for direct mounting IP 65 PBR50LED24 - LED light bulb 24V/BA 15d PBR50LED115 - LED light bulb 115V/BA 15d PBR50L24 - Light bulb 24V DC/BA 15d 7W PBR50L115 - Light bulb 115V CD/BA 15d 7W PBR50LS - Bulb Remover/Installer Modular Data - Continuous Beam - Blinking Light Modular Colors Yellow, Red, Green, Amber, Blue, Transparent Yellow, Red, Green Modular Stages Max. 5 Max. 5 ) Angle of Beam 360 degrees 360 degrees Percentage Duty Cycle 1 1 Rated Power, max. 7W 7W Rated Power with 5 stages 5W 5W Lamp Socket BA 15d BA 15d Service life of light bulb/tube approx. 1500h approx. 1500h AC Voltage Rating 230 V, 50/60 Hz, -15% to + 10% 230 V, 50/60 Hz, -15% to +10% Current Capacity Rating 0.035 A 0.08 A DC Voltage Rating 24 V, -15% to +20% 24 V, -15% to +20% Current Capacity Rating 0.3 A 0.25 A Other Data Protection Rating IP 54 Operating Temperature -25 o C to +45 o C Relative Humidity 0.9 Installation Vertical or Horizontal Mounting Stand, tube mounting or direct mounting Accessories Gasket for light module + basic module IP 65 Gasket for tubular stand on plinth IP 65 Gasket for direct mounting IP 65 Wall bracket with hood Weight of Plinth Stand mounting (w/o module): approx. 220g Tube mounting (w/o module): 200g Direct mounting (w/o module): 180g Materials Modular: polycarbonate, Plinth: ABS, Tube: stainless steel
Request a Quote
Description
Modular design for all indoor and outdoor applications. Provides warning signals and diplays machine status. High level of protection against electric shock with IP 54 rating. Separate components for easy ordering to suit every installation application. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base and Tubes Units shown: inch. Switch units to: mm Part No. - Description - L1 - L2 PBR50BC - Base & End Module - PBR50S100 - Tubular Stand/Plinth 3.46 PBR50S250 - Tubular Stand/Plinth 9.37 PBR50T100 - Threaded tubular stand/bracket - 3.07 PBR50T250 - Threaded tubular stand/bracket - 8.98 PBR50T400 - Threaded tubular stand/bracket - 14.13 Modules Part No. - Description PBR50CLCL - Continuous beam module, transparent PBR50CLYE - Continuous beam module, yellow PBR50CLAM - Continuous beam module, amber PBR50CLRE - Continuous beam module, red PBR50CLGR - Continuousbeam module, green PBR50CLBL - Continuous beam module, blue PBR50BLYE24V - Blinking module, yellow PBR50BLRE24V - Blinking module, red PBR50BLGR24V - Blinking module, green Gaskets, Bulbs and Accessories Part No. - Description PBR50MG - Replacement gasket for light module & base module PBR50TG - Replacement gasket for mounting tube with plinth PBR50BG - Replacement gasket for direct mounting IP 65 PBR50LED24 - LED light bulb 24V/BA 15d PBR50LED115 - LED light bulb 115V/BA 15d PBR50L24 - Light bulb 24V DC/BA 15d 7W PBR50L115 - Light bulb 115V CD/BA 15d 7W PBR50LS - Bulb Remover/Installer Modular Data - Continuous Beam - Blinking Light Modular Colors Yellow, Red, Green, Amber, Blue, Transparent Yellow, Red, Green Modular Stages Max. 5 Max. 5 ) Angle of Beam 360 degrees 360 degrees Percentage Duty Cycle 1 1 Rated Power, max. 7W 7W Rated Power with 5 stages 5W 5W Lamp Socket BA 15d BA 15d Service life of light bulb/tube approx. 1500h approx. 1500h AC Voltage Rating 230 V, 50/60 Hz, -15% to + 10% 230 V, 50/60 Hz, -15% to +10% Current Capacity Rating 0.035 A 0.08 A DC Voltage Rating 24 V, -15% to +20% 24 V, -15% to +20% Current Capacity Rating 0.3 A 0.25 A Other Data Protection Rating IP 54 Operating Temperature -25 o C to +45 o C Relative Humidity 0.9 Installation Vertical or Horizontal Mounting Stand, tube mounting or direct mounting Accessories Gasket for light module + basic module IP 65 Gasket for tubular stand on plinth IP 65 Gasket for direct mounting IP 65 Wall bracket with hood Weight of Plinth Stand mounting (w/o module): approx. 220g Tube mounting (w/o module): 200g Direct mounting (w/o module): 180g Materials Modular: polycarbonate, Plinth: ABS, Tube: stainless steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - PBR50LS - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
PBR50LS
Electrical - General Accessories - Miscellaneous PBR50LS
Modular design for all indoor and outdoor applications. Provides warning signals and diplays machine status. High level of protection against electric shock with IP 54 rating. Separate components for easy ordering to suit every installation application. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Base and Tubes Units shown: inch. Switch units to: mm Part No. - Description - L1 - L2 PBR50BC - Base & End Module - PBR50S100 - Tubular Stand/Plinth 3.46 PBR50S250 - Tubular Stand/Plinth 9.37 PBR50T100 - Threaded tubular stand/bracket - 3.07 PBR50T250 - Threaded tubular stand/bracket - 8.98 PBR50T400 - Threaded tubular stand/bracket - 14.13 Modules Part No. - Description PBR50CLCL - Continuous beam module, transparent PBR50CLYE - Continuous beam module, yellow PBR50CLAM - Continuous beam module, amber PBR50CLRE - Continuous beam module, red PBR50CLGR - Continuousbeam module, green PBR50CLBL - Continuous beam module, blue PBR50BLYE24V - Blinking module, yellow PBR50BLRE24V - Blinking module, red PBR50BLGR24V - Blinking module, green Gaskets, Bulbs and Accessories Part No. - Description PBR50MG - Replacement gasket for light module & base module PBR50TG - Replacement gasket for mounting tube with plinth PBR50BG - Replacement gasket for direct mounting IP 65 PBR50LED24 - LED light bulb 24V/BA 15d PBR50LED115 - LED light bulb 115V/BA 15d PBR50L24 - Light bulb 24V DC/BA 15d 7W PBR50L115 - Light bulb 115V CD/BA 15d 7W PBR50LS - Bulb Remover/Installer Modular Data - Continuous Beam - Blinking Light Modular Colors Yellow, Red, Green, Amber, Blue, Transparent Yellow, Red, Green Modular Stages Max. 5 Max. 5 ) Angle of Beam 360 degrees 360 degrees Percentage Duty Cycle 1 1 Rated Power, max. 7W 7W Rated Power with 5 stages 5W 5W Lamp Socket BA 15d BA 15d Service life of light bulb/tube approx. 1500h approx. 1500h AC Voltage Rating 230 V, 50/60 Hz, -15% to + 10% 230 V, 50/60 Hz, -15% to +10% Current Capacity Rating 0.035 A 0.08 A DC Voltage Rating 24 V, -15% to +20% 24 V, -15% to +20% Current Capacity Rating 0.3 A 0.25 A Other Data Protection Rating IP 54 Operating Temperature -25 o C to +45 o C Relative Humidity 0.9 Installation Vertical or Horizontal Mounting Stand, tube mounting or direct mounting Accessories Gasket for light module + basic module IP 65 Gasket for tubular stand on plinth IP 65 Gasket for direct mounting IP 65 Wall bracket with hood Weight of Plinth Stand mounting (w/o module): approx. 220g Tube mounting (w/o module): 200g Direct mounting (w/o module): 180g Materials Modular: polycarbonate, Plinth: ABS, Tube: stainless steel
  • Modular design for all indoor and outdoor applications.
  • Provides warning signals and diplays machine status.
  • High level of protection against electric shock with IP 54 rating.
  • Separate components for easy ordering to suit every installation application.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Base and Tubes

Units shown: inch. Switch units to: mm


Part No. - Description - L1 - L2
PBR50BC - Base & End Module -
PBR50S100 - Tubular Stand/Plinth 3.46
PBR50S250 - Tubular Stand/Plinth 9.37
PBR50T100 - Threaded tubular stand/bracket - 3.07
PBR50T250 - Threaded tubular stand/bracket - 8.98
PBR50T400 - Threaded tubular stand/bracket - 14.13

Modules


Part No. - Description
PBR50CLCL - Continuous beam module, transparent
PBR50CLYE - Continuous beam module, yellow
PBR50CLAM - Continuous beam module, amber
PBR50CLRE - Continuous beam module, red
PBR50CLGR - Continuousbeam module, green
PBR50CLBL - Continuous beam module, blue
PBR50BLYE24V - Blinking module, yellow
PBR50BLRE24V - Blinking module, red
PBR50BLGR24V - Blinking module, green

Gaskets, Bulbs and Accessories


Part No. - Description
PBR50MG - Replacement gasket for light module & base module
PBR50TG - Replacement gasket for mounting tube with plinth
PBR50BG - Replacement gasket for direct mounting IP 65
PBR50LED24 - LED light bulb 24V/BA 15d
PBR50LED115 - LED light bulb 115V/BA 15d
PBR50L24 - Light bulb 24V DC/BA 15d 7W
PBR50L115 - Light bulb 115V CD/BA 15d 7W
PBR50LS - Bulb Remover/Installer
Modular Data - Continuous Beam - Blinking Light
Modular Colors Yellow, Red, Green, Amber, Blue, Transparent Yellow, Red, Green
Modular Stages Max. 5 Max. 5 )
Angle of Beam 360 degrees 360 degrees
Percentage Duty Cycle 1 1
Rated Power, max. 7W 7W
Rated Power with 5 stages 5W 5W
Lamp Socket BA 15d BA 15d
Service life of light bulb/tube approx. 1500h approx. 1500h
AC Voltage Rating 230 V, 50/60 Hz, -15% to + 10% 230 V, 50/60 Hz, -15% to +10%
Current Capacity Rating 0.035 A 0.08 A
DC Voltage Rating 24 V, -15% to +20% 24 V, -15% to +20%
Current Capacity Rating 0.3 A 0.25 A
Other Data
Protection Rating IP 54
Operating Temperature -25 o C to +45 o C
Relative Humidity 0.9
Installation Vertical or Horizontal
Mounting Stand, tube mounting or direct mounting
Accessories Gasket for light module + basic module IP 65
Gasket for tubular stand on plinth IP 65
Gasket for direct mounting IP 65
Wall bracket with hood
Weight of Plinth Stand mounting (w/o module): approx. 220g
Tube mounting (w/o module): 200g
Direct mounting (w/o module): 180g
Materials Modular: polycarbonate, Plinth: ABS, Tube: stainless steel

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number PBR50LS
Product Name Electrical - General Accessories - Miscellaneous
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2818-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2706-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers