Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories PCJA1111

Description
Features 14 gauge steel panels are finished in white Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted Steel and Aluminium panels are sold seperate for the PCJ Series enclosures PVC (Polyvinyl Chloride) back panels are 0.188 material dark gray finish. Temperature up to 140° (60°C) Mounting hardware is included with PCJ Series enclosures, order panel separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Aluminum - PVC - Panel - For Use With PCJ Series Part No. - Part No. - Part No. - Length - Width - A - B PCJR0505 - PCJA0505 - 14PVC0505 - 4.81 4.81 5.93 6.16 PCJR0705 - PCJA0705 - 14PVC0705 - 6.75 4.88 7.94 6.16 PCJR0808 - PCJA0808 - 14PVC0707 - 6.75 6.88 7.94 8.15 PCJR0907 - PCJA0907 - 14PVC0907 - 8.75 6.88 9.93 8.15 PCJR1109 - PCJA1109 - 14PVC1109 - 10.75 8.88 11.92 10.15 PCJR1111 - PCJA1111 - 14PVC1111 - 10.75 10.88 11.92 12.16 PCJR1311 - PCJA1311 - 14PVC1311 - 12.75 10.88 13.94 12.16 14R1513 - 14A1513 - 14PVC1513 - 14.75 12.88 15.98 13.98 P1868 - A1868 - 14PVC1715 - 16.88 14.88 18.04 16.04
Request a Quote Datasheet
Description
Features 14 gauge steel panels are finished in white Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted Steel and Aluminium panels are sold seperate for the PCJ Series enclosures PVC (Polyvinyl Chloride) back panels are 0.188 material dark gray finish. Temperature up to 140° (60°C) Mounting hardware is included with PCJ Series enclosures, order panel separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Aluminum - PVC - Panel - For Use With PCJ Series Part No. - Part No. - Part No. - Length - Width - A - B PCJR0505 - PCJA0505 - 14PVC0505 - 4.81 4.81 5.93 6.16 PCJR0705 - PCJA0705 - 14PVC0705 - 6.75 4.88 7.94 6.16 PCJR0808 - PCJA0808 - 14PVC0707 - 6.75 6.88 7.94 8.15 PCJR0907 - PCJA0907 - 14PVC0907 - 8.75 6.88 9.93 8.15 PCJR1109 - PCJA1109 - 14PVC1109 - 10.75 8.88 11.92 10.15 PCJR1111 - PCJA1111 - 14PVC1111 - 10.75 10.88 11.92 12.16 PCJR1311 - PCJA1311 - 14PVC1311 - 12.75 10.88 13.94 12.16 14R1513 - 14A1513 - 14PVC1513 - 14.75 12.88 15.98 13.98 P1868 - A1868 - 14PVC1715 - 16.88 14.88 18.04 16.04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - PCJA1111 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
PCJA1111
Electrical - General Accessories - Panels and Panel Accessories PCJA1111
Features 14 gauge steel panels are finished in white Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted Steel and Aluminium panels are sold seperate for the PCJ Series enclosures PVC (Polyvinyl Chloride) back panels are 0.188 material dark gray finish. Temperature up to 140° (60°C) Mounting hardware is included with PCJ Series enclosures, order panel separately Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Aluminum - PVC - Panel - For Use With PCJ Series Part No. - Part No. - Part No. - Length - Width - A - B PCJR0505 - PCJA0505 - 14PVC0505 - 4.81 4.81 5.93 6.16 PCJR0705 - PCJA0705 - 14PVC0705 - 6.75 4.88 7.94 6.16 PCJR0808 - PCJA0808 - 14PVC0707 - 6.75 6.88 7.94 8.15 PCJR0907 - PCJA0907 - 14PVC0907 - 8.75 6.88 9.93 8.15 PCJR1109 - PCJA1109 - 14PVC1109 - 10.75 8.88 11.92 10.15 PCJR1111 - PCJA1111 - 14PVC1111 - 10.75 10.88 11.92 12.16 PCJR1311 - PCJA1311 - 14PVC1311 - 12.75 10.88 13.94 12.16 14R1513 - 14A1513 - 14PVC1513 - 14.75 12.88 15.98 13.98 P1868 - A1868 - 14PVC1715 - 16.88 14.88 18.04 16.04

Features

  • 14 gauge steel panels are finished in white
  • Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted
  • Steel and Aluminium panels are sold seperate for the PCJ Series enclosures
  • PVC (Polyvinyl Chloride) back panels are 0.188 material dark gray finish. Temperature up to 140° (60°C)
  • Mounting hardware is included with PCJ Series enclosures, order panel separately

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel - Aluminum - PVC - Panel - For Use With PCJ Series
Part No. - Part No. - Part No. - Length - Width - A - B
PCJR0505 - PCJA0505 - 14PVC0505 - 4.81 4.81 5.93 6.16
PCJR0705 - PCJA0705 - 14PVC0705 - 6.75 4.88 7.94 6.16
PCJR0808 - PCJA0808 - 14PVC0707 - 6.75 6.88 7.94 8.15
PCJR0907 - PCJA0907 - 14PVC0907 - 8.75 6.88 9.93 8.15
PCJR1109 - PCJA1109 - 14PVC1109 - 10.75 8.88 11.92 10.15
PCJR1111 - PCJA1111 - 14PVC1111 - 10.75 10.88 11.92 12.16
PCJR1311 - PCJA1311 - 14PVC1311 - 12.75 10.88 13.94 12.16
14R1513 - 14A1513 - 14PVC1513 - 14.75 12.88 15.98 13.98
P1868 - A1868 - 14PVC1715 - 16.88 14.88 18.04 16.04

Supplier's Site
Box Accessories - 164-PCJA1111-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
164-PCJA1111-ND
Box Accessories 164-PCJA1111-ND
PANEL11X11 FITS12X12 ALUM

PANEL11X11 FITS12X12 ALUM

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PCJA1111 164-PCJA1111-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2942-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2711-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2341-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details