Hammond Manufacturing Company Inc. Electrical - General Accessories - Window Kits PJHMI1210HTP

Description
Features Provides protection for instruments or electronics requiring routine attention or detail. Available in light gray solid opaque or polycarbonate thermoplastic clear covers. Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature. Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13. 316 stainless steel hinge pin. UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners. Service temperature -31°F (-35°C) to 266°F (130°C) Accessories HMI Cover Prop Arm
Request a Quote
Description
Features Provides protection for instruments or electronics requiring routine attention or detail. Available in light gray solid opaque or polycarbonate thermoplastic clear covers. Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature. Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13. 316 stainless steel hinge pin. UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners. Service temperature -31°F (-35°C) to 266°F (130°C) Accessories HMI Cover Prop Arm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Window Kits - PJHMI1210HTP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Window Kits
PJHMI1210HTP
Electrical - General Accessories - Window Kits PJHMI1210HTP
Features Provides protection for instruments or electronics requiring routine attention or detail. Available in light gray solid opaque or polycarbonate thermoplastic clear covers. Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature. Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13. 316 stainless steel hinge pin. UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners. Service temperature -31°F (-35°C) to 266°F (130°C) Accessories HMI Cover Prop Arm

Features

  • Provides protection for instruments or electronics requiring routine attention or detail.
  • Available in light gray solid opaque or polycarbonate thermoplastic clear covers.
  • Cover Latching Options - hinged screw cover, tamper proof screw cover, and snap latch with pad lock feature.
  • Listed UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
  • CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13.
  • 316 stainless steel hinge pin.
  • UV stabilized for outdoor use.
  • Formed-In-Place (FIP) polyurethane gasket in continuous channel.
  • Designed for use with wall thicknesses from 16 gauge through 1/4"
  • #10-32 threaded brass inserts with plated steel mounting fasteners.
  • Service temperature -31°F (-35°C) to 266°F (130°C)

Accessories

  • HMI Cover Prop Arm
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number PJHMI1210HTP
Product Name Electrical - General Accessories - Window Kits
Unlock Full Specs
to access all available technical data

Similar Products