Hammond Manufacturing Company Inc. Electrical - General Accessories - Window Kits PJHMI95CX

Description
Features Clear polycarbonate thermoplastic. Provides visibility and easy viewing access to equipment and components installed in an enclosure. Recognized UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13 UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners Service temperature -31°F (-35°C) to 266°F (130°C) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Viewing Area Part No. - A - B - C - D - E PJHMI66CX - 6.50 6.50 0.60 5.64 5.64 PJHMI95CX - 10.00 7.25 0.60 9.14 6.39 PJHMI138CX - 14.70 9.70 0.60 13.84 8.84
Request a Quote
Description
Features Clear polycarbonate thermoplastic. Provides visibility and easy viewing access to equipment and components installed in an enclosure. Recognized UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13 UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners Service temperature -31°F (-35°C) to 266°F (130°C) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Viewing Area Part No. - A - B - C - D - E PJHMI66CX - 6.50 6.50 0.60 5.64 5.64 PJHMI95CX - 10.00 7.25 0.60 9.14 6.39 PJHMI138CX - 14.70 9.70 0.60 13.84 8.84
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Window Kits - PJHMI95CX - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Window Kits
PJHMI95CX
Electrical - General Accessories - Window Kits PJHMI95CX
Features Clear polycarbonate thermoplastic. Provides visibility and easy viewing access to equipment and components installed in an enclosure. Recognized UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13. CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13 UV stabilized for outdoor use. Formed-In-Place (FIP) polyurethane gasket in continuous channel. Designed for use with wall thicknesses from 16 gauge through 1/4" #10-32 threaded brass inserts with plated steel mounting fasteners Service temperature -31°F (-35°C) to 266°F (130°C) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Viewing Area Part No. - A - B - C - D - E PJHMI66CX - 6.50 6.50 0.60 5.64 5.64 PJHMI95CX - 10.00 7.25 0.60 9.14 6.39 PJHMI138CX - 14.70 9.70 0.60 13.84 8.84

Features

  • Clear polycarbonate thermoplastic.
  • Provides visibility and easy viewing access to equipment and components installed in an enclosure.
  • Recognized UL component for use with enclosures rated Types 1, 3, 3R, 4, 4X, 12 or 13.
  • CSA listed Type 1, 3, 3R, 4, 4X, 12 or 13
  • UV stabilized for outdoor use.
  • Formed-In-Place (FIP) polyurethane gasket in continuous channel.
  • Designed for use with wall thicknesses from 16 gauge through 1/4"
  • #10-32 threaded brass inserts with plated steel mounting fasteners
  • Service temperature -31°F (-35°C) to 266°F (130°C)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Viewing Area
Part No. - A - B - C - D - E
PJHMI66CX - 6.50 6.50 0.60 5.64 5.64
PJHMI95CX - 10.00 7.25 0.60 9.14 6.39
PJHMI138CX - 14.70 9.70 0.60 13.84 8.84

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number PJHMI95CX
Product Name Electrical - General Accessories - Window Kits
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2861-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2674-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Accessories - HM2443-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM1734-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details