Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous PMSTRAP40

Description
Features Designed to mount outdoor rated enclosures - Hammond 1414N4, Eclipse, Eclipse Junior, HWHK, and 1418N4. Individual components allow users to choose the mounting configuration and/or components to purchase Note: Eclipse Series enclosures require the use of an external Eclipse Mounting Foot Kit (sold separately) This pole mount kit is a 2 or 3-part system. Choose Vertical Channel: The vertical channel can be lagged directly to a pole or attached using optional stainless steel straps A vertical channel prevents the enclosure from twisting. Can be used on pole diameters from 4" and up Choose Horizontal Channel: Horizontal steel channels (sold in pairs) come with all hardware needed to secure the enclosure Choose Straps (Optional): Stainless steel straps are sold separately in quantities of four (4) PMSTRAP40 straps are rated for 450 lbs each and can be used for pole diameters up to 10" PMSTRAP55 straps are rated for 250 lbs each and can be used for pole diameters up to 15"
Request a Quote Datasheet
Description
Features Designed to mount outdoor rated enclosures - Hammond 1414N4, Eclipse, Eclipse Junior, HWHK, and 1418N4. Individual components allow users to choose the mounting configuration and/or components to purchase Note: Eclipse Series enclosures require the use of an external Eclipse Mounting Foot Kit (sold separately) This pole mount kit is a 2 or 3-part system. Choose Vertical Channel: The vertical channel can be lagged directly to a pole or attached using optional stainless steel straps A vertical channel prevents the enclosure from twisting. Can be used on pole diameters from 4" and up Choose Horizontal Channel: Horizontal steel channels (sold in pairs) come with all hardware needed to secure the enclosure Choose Straps (Optional): Stainless steel straps are sold separately in quantities of four (4) PMSTRAP40 straps are rated for 450 lbs each and can be used for pole diameters up to 10" PMSTRAP55 straps are rated for 250 lbs each and can be used for pole diameters up to 15"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - PMSTRAP40 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
PMSTRAP40
Electrical - General Accessories - Miscellaneous PMSTRAP40
Features Designed to mount outdoor rated enclosures - Hammond 1414N4, Eclipse, Eclipse Junior, HWHK, and 1418N4. Individual components allow users to choose the mounting configuration and/or components to purchase Note: Eclipse Series enclosures require the use of an external Eclipse Mounting Foot Kit (sold separately) This pole mount kit is a 2 or 3-part system. Choose Vertical Channel: The vertical channel can be lagged directly to a pole or attached using optional stainless steel straps A vertical channel prevents the enclosure from twisting. Can be used on pole diameters from 4" and up Choose Horizontal Channel: Horizontal steel channels (sold in pairs) come with all hardware needed to secure the enclosure Choose Straps (Optional): Stainless steel straps are sold separately in quantities of four (4) PMSTRAP40 straps are rated for 450 lbs each and can be used for pole diameters up to 10" PMSTRAP55 straps are rated for 250 lbs each and can be used for pole diameters up to 15"

Features

  • Designed to mount outdoor rated enclosures - Hammond 1414N4, Eclipse, Eclipse Junior, HWHK, and 1418N4.
  • Individual components allow users to choose the mounting configuration and/or components to purchase
    • Note: Eclipse Series enclosures require the use of an external Eclipse Mounting Foot Kit (sold separately)
  • This pole mount kit is a 2 or 3-part system.

Choose Vertical Channel:

  • The vertical channel can be lagged directly to a pole or attached using optional stainless steel straps
  • A vertical channel prevents the enclosure from twisting. Can be used on pole diameters from 4" and up

Choose Horizontal Channel:

  • Horizontal steel channels (sold in pairs) come with all hardware needed to secure the enclosure

Choose Straps (Optional):

  • Stainless steel straps are sold separately in quantities of four (4)
    • PMSTRAP40 straps are rated for 450 lbs each and can be used for pole diameters up to 10"
    • PMSTRAP55 straps are rated for 250 lbs each and can be used for pole diameters up to 15"
Supplier's Site
Box Accessories - PMSTRAP40-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
PMSTRAP40-ND
Box Accessories PMSTRAP40-ND
MOUNTING KIT PMK SERIES

MOUNTING KIT PMK SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PMSTRAP40 PMSTRAP40-ND
Product Name Electrical - General Accessories - Miscellaneous Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products