Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling PPFP191202BK1

Description
Features Create your own 19" rack mount fan or filter fan panels. Fits standard EIA-compliant rails. Accepts standard square fans (available below or use your own). For a filter-fan panel use our filter fan grills below. Perfect for an intake fan panel. When using "push-pull" cooling use the fan grill panel below for exhaust. Rugged textured RAL9005 black powder paint. Requires mounting hardware. Control your rack temperature with our economical, compact thermostat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Fan Kits Tube Axial Fans Filter Fan Grills Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Fan/Cable Entry Rack Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Rack - Number of - Accepts Height - Width - Units - Fan/ Holes - Fan Size PPFP190802BK1 - 5.25 19.00 3U 2 Openings 3.15 PPFP190803BK1 - 5.25 19.00 3U 3 Openings 3.15 PPFP191202BK1 - 7.00 19.00 4U 2 Openings 4.70 PPGP191202BK1 - 5.25 19.00 3U 2 Fan Grills 4.70
Request a Quote Datasheet
Description
Features Create your own 19" rack mount fan or filter fan panels. Fits standard EIA-compliant rails. Accepts standard square fans (available below or use your own). For a filter-fan panel use our filter fan grills below. Perfect for an intake fan panel. When using "push-pull" cooling use the fan grill panel below for exhaust. Rugged textured RAL9005 black powder paint. Requires mounting hardware. Control your rack temperature with our economical, compact thermostat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Fan Kits Tube Axial Fans Filter Fan Grills Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Fan/Cable Entry Rack Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Rack - Number of - Accepts Height - Width - Units - Fan/ Holes - Fan Size PPFP190802BK1 - 5.25 19.00 3U 2 Openings 3.15 PPFP190803BK1 - 5.25 19.00 3U 3 Openings 3.15 PPFP191202BK1 - 7.00 19.00 4U 2 Openings 4.70 PPGP191202BK1 - 5.25 19.00 3U 2 Fan Grills 4.70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - PPFP191202BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
PPFP191202BK1
Rack Mounting Solutions - Rack Accessories - Equipment Cooling PPFP191202BK1
Features Create your own 19" rack mount fan or filter fan panels. Fits standard EIA-compliant rails. Accepts standard square fans (available below or use your own). For a filter-fan panel use our filter fan grills below. Perfect for an intake fan panel. When using "push-pull" cooling use the fan grill panel below for exhaust. Rugged textured RAL9005 black powder paint. Requires mounting hardware. Control your rack temperature with our economical, compact thermostat. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Fan Kits Tube Axial Fans Filter Fan Grills Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Fan/Cable Entry Rack Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Rack - Number of - Accepts Height - Width - Units - Fan/ Holes - Fan Size PPFP190802BK1 - 5.25 19.00 3U 2 Openings 3.15 PPFP190803BK1 - 5.25 19.00 3U 3 Openings 3.15 PPFP191202BK1 - 7.00 19.00 4U 2 Openings 4.70 PPGP191202BK1 - 5.25 19.00 3U 2 Fan Grills 4.70

Features

  • Create your own 19" rack mount fan or filter fan panels.
  • Fits standard EIA-compliant rails.
  • Accepts standard square fans (available below or use your own).
  • For a filter-fan panel use our filter fan grills below.
  • Perfect for an intake fan panel. When using "push-pull" cooling use the fan grill panel below for exhaust.
  • Rugged textured RAL9005 black powder paint.
  • Requires mounting hardware.
  • Control your rack temperature with our economical, compact thermostat.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Fan Kits
  • Tube Axial Fans
  • Filter Fan Grills

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Fan/Cable Entry Rack Panel

Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions - Rack - Number of - Accepts
Height - Width - Units - Fan/ Holes - Fan Size
PPFP190802BK1 - 5.25 19.00 3U 2 Openings 3.15
PPFP190803BK1 - 5.25 19.00 3U 3 Openings 3.15
PPFP191202BK1 - 7.00 19.00 4U 2 Openings 4.70
PPGP191202BK1 - 5.25 19.00 3U 2 Fan Grills 4.70

Supplier's Site
Rack Accessories - HM5600-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5600-ND
Rack Accessories HM5600-ND
"Rack Fan Tray, Unpopulated, 2 Fans 19.00"" L x 6.97"" W x 0.07"" H (482.6mm x 177.0mm x 1.8mm)"

"Rack Fan Tray, Unpopulated, 2 Fans 19.00"" L x 6.97"" W x 0.07"" H (482.6mm x 177.0mm x 1.8mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PPFP191202BK1 HM5600-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2700-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2895-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM281-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers