Eaton Corporation Single Position Meter Socket UTRS212CCH

Description
RINGLESS TYPE 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT RATING 1 PHASE 3 WIRE CIRCUIT CONFIGURATION OVERHEAD/UNDERGROUND SERVICE TYPE CLOSING PLATE HUB TYPE (1) 5/16 INCH, (1) 1/2 INCH, (3) (1 1/4 INCH-1-1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT, (3) (1 1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT KNOCKOUT(S) NO BYPASS SWITCH
Datasheet
Description
RINGLESS TYPE 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT RATING 1 PHASE 3 WIRE CIRCUIT CONFIGURATION OVERHEAD/UNDERGROUND SERVICE TYPE CLOSING PLATE HUB TYPE (1) 5/16 INCH, (1) 1/2 INCH, (3) (1 1/4 INCH-1-1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT, (3) (1 1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT KNOCKOUT(S) NO BYPASS SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Position Meter Socket - UTRS212CCH - Eaton Corporation
Cleveland, OH, USA
Single Position Meter Socket
UTRS212CCH
Single Position Meter Socket UTRS212CCH
RINGLESS TYPE 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE 8 AWG TO 250 MCM WIRE SIZE 600 VAC VOLTAGE RATING SURFACE MOUNTING 200 AMPERE CURRENT RATING 1 PHASE 3 WIRE CIRCUIT CONFIGURATION OVERHEAD/UNDERGROUND SERVICE TYPE CLOSING PLATE HUB TYPE (1) 5/16 INCH, (1) 1/2 INCH, (3) (1 1/4 INCH-1-1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT, (3) (1 1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT KNOCKOUT(S) NO BYPASS SWITCH
  • RINGLESS TYPE
  • 11 INCH W X 4-3/8 INCH D X 14 INCH H SIZE
  • 8 AWG TO 250 MCM WIRE SIZE
  • 600 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 200 AMPERE CURRENT RATING
  • 1 PHASE 3 WIRE CIRCUIT CONFIGURATION
  • OVERHEAD/UNDERGROUND SERVICE TYPE
  • CLOSING PLATE HUB TYPE
  • (1) 5/16 INCH, (1) 1/2 INCH, (3) (1 1/4 INCH-1-1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT, (3) (1 1/2 INCH-2 INCH-2-1/2 INCH) CONCENTRIC KNOCKOUT KNOCKOUT(S)
  • NO BYPASS SWITCH
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Uncategorized Products
Product Number UTRS212CCH
Product Name Single Position Meter Socket
Unlock Full Specs
to access all available technical data