CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
RED COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
STOP LEGEND
SQUARE, EXTENDED CAP STYLE/SHAPE
Eaton Corporation
Done
Datasheet
Description
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
RED COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
STOP LEGEND
SQUARE, EXTENDED CAP STYLE/SHAPE
CA144857
CHICAGO PNEUMATIC TOOL CO
HYDRAULIC/PNEUMATIC POWER TOOL ACCESSORIES
CAP TYPE
30.5 MM SIZE
RED COLOR
INDICATING LIGHT, PUSHBUTTON USED ON
NEMA 1/2/3/3R/3S/4/4X/12/
13, IP65 ENCLOSURE
STOP LEGEND
SQUARE, EXTENDED CAP STYLE/SHAPE