ODG (Origin Data Global) Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
50
100
150
200
220
230
240
250
260
270
271
272
273
274
275
276
277
278
279
280
281
282
283
290
300
310
320
330
340
350
400
450
456
| Product Name | Notes |
|---|---|
| ±10% 1.25kV 100nF -40℃~+125℃ Plugin,P=7.5mm Film Capacitors ROHS | |
| ±10% 1.25kV 220nF -40℃~+125℃ Plugin,P=10mm Film Capacitors ROHS | |
| ±10% 100V 82nF Plugin,P=7mm Film Capacitors ROHS | |
| ±5% 1.2kV 1nF Plugin,P=10mm Film Capacitors ROHS | |
| ±5% 100V 1.5nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 1.5uF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 1.8nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 100nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 10nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 12nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 150nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 15nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 18nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 1nF Plugin,P=4mm Film Capacitors ROHS | |
| ±5% 100V 1nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 1uF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 2.2nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 20nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 220nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 22nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 27nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 3.9nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 330nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 4.7nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 470nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 470pF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 47nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 5.6nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 6.8nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 68nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 8.2nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 100V 82nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 1kV 10nF Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 1kV 150nF Plugin,P=31.5mm Film Capacitors ROHS | |
| ±5% 1kV 1nF -40℃~+85℃ Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 1kV 220nF Polypropylene film Plugin,P=20mm Film Capacitors ROHS | |
| ±5% 1kV 22nF Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 1kV 33nF Plugin,P=22.5mm Film Capacitors ROHS | |
| ±5% 1kV 68nF Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 2.5kV 2.2nF Plugin,P=22.5mm Film Capacitors ROHS | |
| ±5% 250V 10uF Plugin,P=27.5mm Film Capacitors ROHS | |
| ±5% 250V 1nF Plugin,P=3.5mm Film Capacitors ROHS | |
| ±5% 250V 68nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 2kV 2.2nF Plugin,P=20mm Film Capacitors ROHS | |
| ±5% 2kV 2.2nF Polypropylene film Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 2kV 3.9nF Polypropylene film Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 2kV 6.8nF Polypropylene film Plugin,P=20mm Film Capacitors ROHS | |
| ±5% 400V 100nF -40℃~+125℃ Plugin,P=10mm Film Capacitors ROHS | |
| ±5% 400V 100nF Metallized Polyester Plugin,P=10mm Film Capacitors ROHS | |
| ±5% 400V 10nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 560pF -40℃~+85℃ Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 630V 22nF Plugin,P=15mm Film Capacitors ROHS | |
| ±5% 630V 4.7nF Plugin,P=4.5mm Film Capacitors ROHS | |
| ±5% 630V 470pF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 630V 47nF Plugin,P=5.08mm Film Capacitors ROHS | |
| ±5% 63V 1uF Plugin,P=5.08mm Film Capacitors ROHS | |
| 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 1.1uF -40℃~+105℃ ±5% 250V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1.5uF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1.8uF -40℃~+105℃ ±10% 250V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1000uF 10V 320mA ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 1000uF 16V Plugin,D8xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 1000uF 25V ±20% 680mA@120kHz Plugin,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 1000uF 35V ±20% 800mA@120kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 100nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 1kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 250V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 250V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 100uF 10V 40mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 100uF 16V 63mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 100uF 35V ±20% 185mA@120kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 100uF 35V 87mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 100uF 400V ±20% 483mA@120kHz Plugin,D18xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 100uF 50V 146mA ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 100V 1nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10nF -40℃~+105℃ ±5% 250V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 10nF -40℃~+105℃ ±5% 2kV Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 10nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 10nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 10uF 16V 17mA ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 10uF 25V ±20% 41mA@120kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 10uF 400V ±20% 60mA@120Hz Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 10uF 450V ±20% 56mA@120kHz Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 10uF 450V ±20% 60mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 10uF 50V ±10% 55mA@120kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 10uF 50V 17mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 10V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 1uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 2.2uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 10V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 15000uF 10V ±20% 2.95A@120kHz Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 1500uF 25V ±20% 788mA@120kHz Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 150nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 150nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 150nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 150nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 150nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 150uF 450V ±20% 650mA@120kHz Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 15nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 16V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 100nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 100uF ±20% Plugin,D6.3xL8mm Polymer Aluminum Capacitors ROHS | |
| 16V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 220nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 16V 470uF ±20% Plugin,D5.5xL11mm Polymer Aluminum Capacitors ROHS | |
| 1nF -40℃~+105℃ ±5% 1.2kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1nF -40℃~+105℃ ±5% 1.6kV Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1nF -40℃~+105℃ ±5% 1kV Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1nF -40℃~+105℃ ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1nF -40℃~+105℃ ±5% Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±10% 250V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±5% 400V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+105℃ ±5% 630V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF -40℃~+85℃ ±10% 630V Plugin Polypropylene Film Capacitors (CBB) ROHS | |
| 1uF 50V 8mA ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 2.2uF -40℃~+105℃ ±5% 630V Plugin,P=27.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 200nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 2200uF 16V Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 2200uF 25V ±20% 1.13A@120kHz Plugin,D13xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 2200uF 35V ±20% 1.232A@120kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 220nF -40℃~+105℃ ±10% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 1kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220nF -40℃~+105℃ ±5% 630V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 220uF 10V 69mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 220uF 16V 110mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 220uF 25V ±20% 290mA@120kHz Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 220uF 25V 183mA ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 220uF 50V 230mA ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 22nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 22nF -40℃~+105℃ ±5% 250V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 22nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 22nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 22nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 22uF 16V 21mA ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 22uF 16V 28mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 22uF 400V ±20% 132mA@120kHz Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 22uF 450V ±20% 120mA@120Hz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 22uF 50V 43mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 25V 0.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 25V 1.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 25V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 25V 100nF X6S ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 25V 10nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 25V 10pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 27nF -40℃~+105℃ ±5% 630V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 3.3nF -40℃~+105℃ ±5% 1.25kV Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 3.3nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 300nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 3300uF 63V ±20% 2.35A@120kHz Plugin,D22xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 330nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 330nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 330nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 330nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 330nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 330uF 200V ±20% 463mA@120Hz Plugin,D16xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 330uF 200V ±20% Plugin,D22xL28mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 330uF 25V 228mA ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 330uF 25V Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33nF -40℃~+105℃ ±5% 1kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 33nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 33uF 160V ±20% 125mA@120kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33uF 160V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33uF 400V ±10% 185mA@120kHz Plugin,D16xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33uF 400V ±20% 135mA@120Hz Plugin,D13xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33uF 400V ±20% 176mA@120kHz Plugin,D16xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 33uF 450V ±20% 146mA@120Hz Plugin,D13xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 350nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 360nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 370nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 390nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 39nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 4.7uF -40℃~+105℃ ±5% 630V Plugin,P=30mm Polypropylene Film Capacitors (CBB) ROHS | |
| 4.7uF 400V ±20% 45mA@120kHz Plugin,D8xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 4.7uF 400V ±20% 50mA@120kHz Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 4.7uF 450V ±20% 29mA@120kHz Plugin,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 4.7uF 50V ±20% 36mA@120kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 400nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 41nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 4700uF 25V ±20% 1.487A@120kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 470nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 400V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470nF -40℃~+105℃ ±5% 630V Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 470uF 16V 240mA ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 470uF 25V ±20% 364mA@120kHz Plugin,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 470uF 35V 286mA ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 470uF 50V ±20% 670mA@120kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 47nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 1kV Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 250V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 250V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 400V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 450V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47nF -40℃~+105℃ ±5% 630V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 47uF 16V ±20% 57mA@120kHz Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 47uF 16V 33mA ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 47uF 25V 49mA ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 47uF 50V 66mA ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS | |
| 500nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 50V 0.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 0.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.5nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.5pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.5pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.8pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1.8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 100nF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 100pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 10pF C0G ±1% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 10pF C0G ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 10pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 120pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 12pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 150pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 15pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 16pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 180pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 18pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 1pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 2.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 20pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 220pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 22pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 24pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 270pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 27pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 3.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 3.9pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 33nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 33pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 39pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 4.3pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 4.7nF X7R 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 4.7pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 47pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 8.2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 50V 82pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 560nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 6.3V 100nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.3V 1uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.3V 2.2uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.3V 4.7uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.3V 470nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | |
| 6.8uF 400V ±20% 51mA@120kHz Plugin,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 6.8uF 400V 72mA@120kHz Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 6.8uF 500V ±20% 60mA@120kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 62nF -40℃~+105℃ ±5% 1kV Plugin,P=20mm Polypropylene Film Capacitors (CBB) ROHS | |
| 680nF -40℃~+105℃ ±10% 250V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 680nF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 680nF -40℃~+105℃ ±5% 450V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 680nF -40℃~+105℃ ±5% 630V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS | |
| 680pF -40℃~+105℃ ±5% 400V Plugin,P=10mm Polypropylene Film Capacitors (CBB) ROHS | |
| 68nF -40℃~+105℃ ±5% 100V Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| 68uF 400V ±20% 300mA@120kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 68uF 400V ±20% 300mA@120kHz Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| 82uF 400V ±20% 330mA@120kHz Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| CAP ALUM 1500UF 25V SCREW | |
| CAP CER 0.015UF 100V X7R 0805 | |
| CAP CER 0.015UF 50V X7R 0603 | |
| CAP CER 0.022UF 50V X7R 0603 | |
| CAP CER 0.022UF 50V X7R 0805 | |
| CAP CER 0.033UF 50V X7R 0805 | |
| CAP CER 0.047UF 50V X7R 0603 | |
| CAP CER 0.047UF 50V X7R 0805 | |
| CAP CER 0.056UF 100V 20% BX 1825 | |
| CAP CER 0.056UF 100V BX 1825 | |
| CAP CER 0.068UF 100V 10% BX 1825 | |
| CAP CER 0.068UF 100V 20% BX 1825 | |
| CAP CER 0.068UF 100V BX 1825 | |
| CAP CER 0.082UF 100V 10% BX 1825 | |
| CAP CER 0.082UF 100V BX 1825 | |
| CAP CER 0.47UF 50V 10% BX 1825 | |
| CAP CER 0.47UF 50V 20% BX 1825 | |
| CAP CER 0.47UF 50V BX 1825 | |
| CAP CER 10000PF 100V X7R 0805 | |
| CAP CER 1000PF 100V X7R 0603 | |
| CAP CER 1000PF 100V X7R 0805 | |
| CAP CER 1500PF 100V X7R 0603 | |
| CAP CER 2200PF 100V X7R 0805 | |
| CAP CER 22PF 50V NP0 RADIAL | |
| CAP CER 3300PF 100V X7R 0603 | |
| CAP CER 4700PF 50V X7R 0603 | |
| CAP CER 6800PF 50V X7R 0603 | |
| CAP CER SMP MLC HI-REL | |
| CAP MICA 100PF 5% 1KV RADIAL | |
| Plugin,D10xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D10xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D10xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D13xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D16xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D16xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D18xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D18xL32mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D22xL30mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D8xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,D8xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS | |
| Plugin,P=7.5mm Polypropylene Film Capacitors (CBB) ROHS | |
| SMD,D5xL6mm Aluminum Electrolytic Capacitors - SMD ROHS |
| << Prev | Next >> |