TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU3E2X7R2A102M080AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU3E2X7R2A102M080AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU3E2X7R2A102M080AE
Multilayer Ceramic Chip Capacitor CEU3E2X7R2A102M080AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1000PF 100V Capacitor
60-CEU3E2X7R2A102M080AE
1000PF 100V Capacitor 60-CEU3E2X7R2A102M080AE
CAP CER 1000PF 100V X7R 0603 Product overview: CEU3E2X7R2A102M080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R2A102M08 0AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0603 Product overview: CEU3E2X7R2A102M080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R2A102M080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12024-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12024-1-ND
Ceramic Capacitors 445-12024-1-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12024-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12024-2-ND
Ceramic Capacitors 445-12024-2-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12024-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12024-6-ND
Ceramic Capacitors 445-12024-6-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6163 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6163
Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6163
MLCC,0603,X7R,100V,1 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,100V,1nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk - 38AJ3466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk
38AJ3466
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk 38AJ3466
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CEU3E2X7R2A102M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CEU3E2X7R2A102M080AE
Ceramic Capacitors CEU3E2X7R2A102M080AE
CAP CER 1000PF 100V X7R 0603

CAP CER 1000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU3E2X7R2A102M080AE 60-CEU3E2X7R2A102M080AE 445-12024-1-ND 445-12024-6-ND 51X6163 CEU3E2X7R2A102M080AE
Product Name Multilayer Ceramic Chip Capacitor 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0603,x7R,100V,1Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH111J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021318 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details