TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU3E2X7R1H223K080AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU3E2X7R1H223K080AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU3E2X7R1H223K080AE
Multilayer Ceramic Chip Capacitor CEU3E2X7R1H223K080AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-7848-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7848-6-ND
Ceramic Capacitors 445-7848-6-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7848-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7848-1-ND
Ceramic Capacitors 445-7848-1-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7848-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7848-2-ND
Ceramic Capacitors 445-7848-2-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.022UF 50V Capacitor
60-CEU3E2X7R1H223K080AE
0.022UF 50V Capacitor 60-CEU3E2X7R1H223K080AE
CAP CER 0.022UF 50V X7R 0603 Product overview: CEU3E2X7R1H223K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R1H223K08 0AE can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 50V X7R 0603 Product overview: CEU3E2X7R1H223K080AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU3E2X7R1H223K080AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Ceu Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk - 65T7425 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Ceu Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk
65T7425
Multilayer Ceramic Capacitor, Ceu Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk 65T7425
Multilayer Ceramic Capacitor, CEU Series, 0.022 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CEU Series, 0.022 - F, - 10%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CEU3E2X7R1H223K080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CEU3E2X7R1H223K080AE
Ceramic Capacitors CEU3E2X7R1H223K080AE
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU3E2X7R1H223K080AE 445-7848-6-ND 445-7848-1-ND 60-CEU3E2X7R1H223K080AE 65T7425 CEU3E2X7R1H223K080AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.022UF 50V Capacitor Multilayer Ceramic Capacitor, Ceu Series, 0.022 F, 10%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers