TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU4J2X7R2A102K125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU4J2X7R2A102K125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU4J2X7R2A102K125AE
Multilayer Ceramic Chip Capacitor CEU4J2X7R2A102K125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12033-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12033-2-ND
Ceramic Capacitors 445-12033-2-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12033-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12033-1-ND
Ceramic Capacitors 445-12033-1-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12033-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12033-6-ND
Ceramic Capacitors 445-12033-6-ND
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 100V Capacitor
60-CEU4J2X7R2A102K125AE
1000PF 100V Capacitor 60-CEU4J2X7R2A102K125AE
CAP CER 1000PF 100V X7R 0805 Product overview: CEU4J2X7R2A102K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R2A102K12 5AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0805 Product overview: CEU4J2X7R2A102K125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R2A102K125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 38AJ3472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
38AJ3472
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 38AJ3472
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CEU4J2X7R2A102K125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CEU4J2X7R2A102K125AE
Ceramic Capacitors CEU4J2X7R2A102K125AE
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU4J2X7R2A102K125AE 445-12033-2-ND 445-12033-6-ND 60-CEU4J2X7R2A102K125AE 38AJ3472 CEU4J2X7R2A102K125AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1000PF 100V Capacitor Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details