Soft Termination
CAP CER 6800PF 50V X7R 0603 Product overview: CEU3E2X7R1H682K080AE
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 6800PF 50V X7R 0603
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CEU3E2X7R1H682K080AE | 60-CEU3E2X7R1H682K080AE | 445-7852-2-ND | 445-7852-6-ND | CEU3E2X7R1H682K080AE |
| Product Name | Multilayer Ceramic Chip Capacitor | 6800PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF |