TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU3E2X7R1H223M080AE

Description
Soft Termination
Request a Quote Datasheet
Description
Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU3E2X7R1H223M080AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU3E2X7R1H223M080AE
Multilayer Ceramic Chip Capacitor CEU3E2X7R1H223M080AE
Soft Termination

Soft Termination

Supplier's Site
Ceramic Capacitors - 445-12019-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12019-2-ND
Ceramic Capacitors 445-12019-2-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12019-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12019-1-ND
Ceramic Capacitors 445-12019-1-ND
0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CEU3E2X7R1H223M080AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CEU3E2X7R1H223M080AE
Ceramic Capacitors CEU3E2X7R1H223M080AE
CAP CER 0.022UF 50V X7R 0603

CAP CER 0.022UF 50V X7R 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk - 38AJ3463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
38AJ3463
Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk 38AJ3463
CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.022UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk - 51X6158 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk
51X6158
Mlcc,0603,x7R,50V,22Nf,0.8Mm / Tape And Reel Rohs Compliant Tdk 51X6158
MLCC,0603,X7R,50V,22 nF,0.8mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X7R,50V,22nF,0.8mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CEU3E2X7R1H223M080AE 445-12019-2-ND CEU3E2X7R1H223M080AE 38AJ3463
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.022Uf, 50V, Mlcc, 0603 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M20R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details