TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CEU4J2X7R2A102M125AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CEU4J2X7R2A102M125AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CEU4J2X7R2A102M125AE
Multilayer Ceramic Chip Capacitor CEU4J2X7R2A102M125AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1000PF 100V Capacitor
60-CEU4J2X7R2A102M125AE
1000PF 100V Capacitor 60-CEU4J2X7R2A102M125AE
CAP CER 1000PF 100V X7R 0805 Product overview: CEU4J2X7R2A102M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R2A102M12 5AE can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V X7R 0805 Product overview: CEU4J2X7R2A102M125AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CEU4J2X7R2A102M125AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12034-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12034-1-ND
Ceramic Capacitors 445-12034-1-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12034-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12034-2-ND
Ceramic Capacitors 445-12034-2-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12034-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12034-6-ND
Ceramic Capacitors 445-12034-6-ND
1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk - 38AJ3473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk
38AJ3473
Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk 38AJ3473
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CEU4J2X7R2A102M125AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CEU4J2X7R2A102M125AE
Ceramic Capacitors CEU4J2X7R2A102M125AE
CAP CER 1000PF 100V X7R 0805

CAP CER 1000PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CEU4J2X7R2A102M125AE 60-CEU4J2X7R2A102M125AE 445-12034-1-ND 445-12034-6-ND 38AJ3473 CEU4J2X7R2A102M125AE
Product Name Multilayer Ceramic Chip Capacitor 1000PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details