Mid Voltage (100 to 630V)
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
3300pF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 3300PF 100V X7R 0603 Product overview: CEU3E2X7R2A332M080AE
CAP, AEC-Q200, 3300PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 3300PF 100V X7R 0603
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CEU3E2X7R2A332M080AE | 445-12027-1-ND | 445-12027-6-ND | 60-CEU3E2X7R2A332M080AE | 38AJ3468 | CEU3E2X7R2A332M080AE |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 3300PF 100V Capacitor | Cap, Aec-Q200, 3300Pf, 100V, Mlcc, 0603 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0033 microF | 0.0033 microF | 0.0033 microF |